web counter

Analog Devices Inc. ADL5541-EVALZADL5541 RF Amplifier Chip Evaluation Board

Analog Devices Inc. ADL5541-EVALZ Reference Design 3
Analog Devices Inc. ADL5541-EVALZ Reference Design 1
Analog Devices Inc. ADL5541-EVALZ Reference Design 2
Analog Devices Inc. ADL5541-EVALZ Reference Design 3
Analog Devices Inc. ADL5541-EVALZ Reference Design 1
Analog Devices Inc. ADL5541-EVALZ Reference Design 1
Analog Devices Inc. ADL5541-EVALZ Reference Design 2
Analog Devices Inc. ADL5541-EVALZ Reference Design 3

Applications:

Wireless Communication >

RF Amplifier

End Products:

Military and AerospaceMunitions and Targeting

ECAD Model:

Description

The Analog Devices ADL5541-EVALZ Evaluation Board is a high-performance, military and aerospace grade RF/IF gain block designed for use in a wide range of applications. It is based on the ADL5541 20 MHz to 6 GHz RF/IF Gain Block and provides a wide range of gain and frequency response options. The board features a wide range of input and output ports, allowing for easy connection to a variety of external components. It also includes a variety of test points and connectors for easy evaluation and testing. The board is designed to meet the most stringent requirements of military and aerospace applications, making it an ideal choice for high-performance applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Mount
    PCB
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Amplifier
  • Frequency
    20MHz~6GHz
  • Base Part Number
    ADL5541
  • Operating Supply Current
    90mA
  • Nominal Supply Current
    90mA
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Gain
    14.7 dB
  • Noise Figure
    3.8 dB
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC RF DETECTOR/CTRLR 8-LFCSP2664RFQ