Analog Devices Inc. ADL5611-EVALZANALOG DEVICES ADL5611-EVALZEvaluation Board for ADL5611 RF/IF Gain Block Amplifier
Description
The Analog Devices ADL5611-EVALZ Evaluation Board is a versatile tool designed to evaluate the performance of the ADL5611 30 MHz to 6 GHz RF/IF Gain Block. This military and aerospace grade board is ideal for applications such as radar, communications, and instrumentation. It features a wide range of gain settings, adjustable output power, and a low noise figure. The board also includes a wide range of test points and connectors for easy evaluation and testing. The ADL5611-EVALZ Evaluation Board is a great choice for engineers and designers looking for a reliable and accurate evaluation tool.
Specifications
Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 1 week ago)
- Factory Lead Time8 Weeks
- Package / CaseSOT-89
- Number of Pins0
- PackagingBulk
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeAmplifier
- Max Operating Temperature105°C
- Min Operating Temperature-40°C
- Frequency30MHz~6GHz
- Base Part NumberADL5611
- Operating Supply Voltage5V
- Operating Supply Current90mA
- Nominal Supply Current90mA
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Noise Figure2.1 dB
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | ANALOG DEVICES ADA4891-1ARZ..Operational Amplifier, Single, 240 MHz, 1 Amplifier, 230 V/s, 2.7V to 5.5V, SOIC, 8 Pins | 10 | RFQ | |
| Analog Devices Inc. | Op Amp Single GP R-R O/P 5.5V 8-Pin SOIC N T/R | 195 | RFQ | |
| Analog Devices Inc. | High Speed Operational Amplifiers CMOS High Spd RR SGL | 272 | RFQ |


Product
Brand
Articles
Tools