web counter

Analog Devices Inc. ADL5536-EVALZEVAL BOARD FOR ADL5536

Analog Devices Inc. ADL5536-EVALZ Reference Design 1
Analog Devices Inc. ADL5536-EVALZ Reference Design 1
Analog Devices Inc. ADL5536-EVALZ Reference Design 1
Analog Devices Inc. ADL5536-EVALZ Reference Design 1

Applications:

Wireless Communication >

RF Amplifier

End Products:

Military and AerospaceRadar System

ECAD Model:

Description

The Analog Devices ADL5536-EVALZ Evaluation Board is a high-performance, military and aerospace grade evaluation board based on the ADL5536 20 MHz to 1 GHz IF Gain Block. It is designed to provide a comprehensive platform for evaluating the performance of the ADL5536 in a wide range of applications. The board features a wide range of features, including a wide range of gain settings, adjustable input and output impedances, and a wide range of power supply options. The board also includes a variety of test points and connectors for easy connection to external test equipment. The board is designed to provide a reliable and accurate evaluation of the ADL5536 in a wide range of applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Mount
    PCB
  • Package / Case
    SOT-89
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Amplifier
  • Frequency
    20MHz~1GHz
  • Base Part Number
    ADL5536
  • Operating Supply Current
    105mA
  • Nominal Supply Current
    105mA
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Gain
    19.8 dB
  • Noise Figure
    2.6 dB
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC CLK BUFFER 1:3 800MHZ 32LFCSP7RFQ
Analog Devices Inc.ANALOG DEVICES - AD9513BCPZ - CLOCK DISTRIBUTION, 9513, LFCSP-322088RFQ