web counter

Analog Devices Inc. ADL5523-EVALZANALOG DEVICES ADL5523-EVALZADL5523, LOW NOISE AMP, EVAL BOARD

Analog Devices Inc. ADL5523-EVALZ Reference Design 1
Analog Devices Inc. ADL5523-EVALZ Reference Design 1
Analog Devices Inc. ADL5523-EVALZ Reference Design 1
Analog Devices Inc. ADL5523-EVALZ Reference Design 1

Applications:

Wireless Communication >

RF Amplifier

End Products:

Military and AerospaceRadar System

ECAD Model:

Description

The Analog Devices ADL5523-EVALZ Evaluation Board is a powerful tool for evaluating the performance of the ADL5523 400 to 4000 MHz Low Noise RF Amplifier. This military and aerospace grade amplifier is designed to provide superior performance in a wide range of applications, including communications, radar, and instrumentation. The evaluation board features a wide range of features, including a wide bandwidth, low noise, high linearity, and high gain. It also includes a wide range of test points and connectors for easy evaluation and testing. The evaluation board is also designed to be compatible with a variety of test equipment, making it an ideal choice for engineers and technicians.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Bulk
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Amplifier
  • Frequency
    400MHz~4GHz
  • Base Part Number
    ADL5523
  • Operating Supply Voltage
    5V
  • Operating Supply Current
    60mA
  • Nominal Supply Current
    60mA
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Gain
    21.5 dB
  • Noise Figure
    0.8 dB
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Murata ElectronicsMURATA - BNX016-01 - Power Line Filter, 25 V, EMI, RFI, 15 A, Through Hole3391RFQ
Analog Devices Inc.Single ADC Pipelined 80Msps 14-bit Parallel/Serial (3-Wire, SPI)/LVDS 48-Pin LFCSP EP Tray58RFQ