web counter

Analog Devices Inc. EV1HMC8410LP2FEVALUATION PCB ASSEMBLY

Analog Devices Inc. EV1HMC8410LP2F Reference Design 2
Analog Devices Inc. EV1HMC8410LP2F Reference Design 1
Analog Devices Inc. EV1HMC8410LP2F Reference Design 2
Analog Devices Inc. EV1HMC8410LP2F Reference Design 1
Analog Devices Inc. EV1HMC8410LP2F Reference Design 1
Analog Devices Inc. EV1HMC8410LP2F Reference Design 2

Applications:

Wireless Communication >

RF Amplifier

End Products:

Military and AerospaceElectronic WarfareSoftware Defined RadioRadar System

ECAD Model:

Description

The Analog Devices EV1HMC8410LP2F-F Evaluation Board is designed for use with the HMC8410 10 MHz to 10 GHz, Low Noise RF Amplifier. This military and aerospace grade board is ideal for testing and evaluating the performance of the HMC8410 amplifier in a variety of applications. It features a wide range of features, including a low noise figure, high linearity, and wide dynamic range. The board also includes a variety of connectors and test points for easy connection to external test equipment. The board is designed to be used in a variety of environments, including extreme temperatures, high vibration, and high shock. This evaluation board is an ideal solution for testing and evaluating the performance of the HMC8410 amplifier in a variety of applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 4 months ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Amplifier
  • Frequency
    10MHz~10GHz
  • Base Part Number
    HMC8410
  • Supplied Contents
    Board(s)
  • RoHS Status
    Non-RoHS Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip8K X 8 I2C/2-WIRE SERIAL EEPROM, PDSO8, 3.90 MM, ROHS COMPLIANT, PLASTIC, SOIC-81943BUY
Analog Devices Inc.IC SYNTHESIZER VCO 24LFCSP10RFQ
Microchip TechnologyEEPROM SERIAL 64K, 24LC64, SOIC8700RFQ