web counter

Analog Devices Inc. ADL5521-EVALZEvaluation Board For ADL5521

Analog Devices Inc. ADL5521-EVALZ Reference Design 1
Analog Devices Inc. ADL5521-EVALZ Reference Design 1
Analog Devices Inc. ADL5521-EVALZ Reference Design 1
Analog Devices Inc. ADL5521-EVALZ Reference Design 1

Applications:

Wireless Communication >

RF Amplifier

End Products:

Military and AerospaceRadar System

ECAD Model:

Description

The Analog Devices ADL5521-EVALZ Evaluation Board is a versatile and powerful tool for testing and evaluating the performance of the ADL5521 400 to 4000 MHz Low Noise RF Amplifier. This military and aerospace grade amplifier is designed to provide superior performance in a wide range of applications, including communications, radar, and navigation systems. The evaluation board features a wide range of features, including a wide bandwidth, low noise, high linearity, and high gain. It also includes a wide range of test points and connectors for easy connection to external test equipment. The board is also designed to be easy to use and configure, making it ideal for use in a variety of applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Mount
    PCB
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Amplifier
  • Frequency
    400MHz~4GHz
  • Base Part Number
    ADL5521
  • Operating Supply Current
    60mA
  • Nominal Supply Current
    60mA
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Gain
    20.8 dB
  • Noise Figure
    0.9 dB
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ANALOG DEVICES AD8451ASTZBATTERY MONITOR, 5-36V, LQFP-80354BUY