web counter

Analog Devices Inc. ADL5544-EVALZANALOG DEVICES ADL5544-EVALZEvaluation Board for ADL5544 RF/IF Gain Block Amplifier

Analog Devices Inc. ADL5544-EVALZ Reference Design 3
Analog Devices Inc. ADL5544-EVALZ Reference Design 1
Analog Devices Inc. ADL5544-EVALZ Reference Design 2
Analog Devices Inc. ADL5544-EVALZ Reference Design 3
Analog Devices Inc. ADL5544-EVALZ Reference Design 1
Analog Devices Inc. ADL5544-EVALZ Reference Design 1
Analog Devices Inc. ADL5544-EVALZ Reference Design 2
Analog Devices Inc. ADL5544-EVALZ Reference Design 3

Applications:

Wireless Communication >

RF Amplifier

End Products:

Military and AerospaceMunitions and Targeting

ECAD Model:

Description

The Analog Devices ADL5544-EVALZ Evaluation Board is a versatile and powerful tool for evaluating the performance of the ADL5544 30 MHz to 6 GHz RF/IF Gain Block. This military and aerospace grade board is designed to provide a comprehensive evaluation of the ADL5544, allowing users to quickly and accurately assess its performance in a variety of applications. The board features a wide range of test points, allowing users to measure gain, noise figure, linearity, and other parameters. It also includes a variety of connectors, allowing users to easily connect the board to external test equipment. The ADL5544-EVALZ Evaluation Board is an ideal tool for engineers and technicians who need to evaluate the performance of the ADL5544 in a variety of applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 week ago)
  • Factory Lead Time
    8 Weeks
  • Package / Case
    SOT-89
  • Number of Pins
    0
  • Packaging
    Bulk
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Amplifier
  • Max Operating Temperature
    105°C
  • Min Operating Temperature
    -40°C
  • Frequency
    30MHz~6GHz
  • Base Part Number
    ADL5544
  • Operating Supply Voltage
    5V
  • Operating Supply Current
    55mA
  • Nominal Supply Current
    55mA
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Noise Figure
    2.9 dB
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC RF DETECTOR/CTRLR 8-LFCSP2664RFQ