web counter

Analog Devices Inc. EVAL-6SOT23EBZEVAL BOARD FOR 6SOT23

Analog Devices Inc. EVAL-6SOT23EBZ Reference Design 3
Analog Devices Inc. EVAL-6SOT23EBZ Reference Design 1
Analog Devices Inc. EVAL-6SOT23EBZ Reference Design 2
Analog Devices Inc. EVAL-6SOT23EBZ Reference Design 3
Analog Devices Inc. EVAL-6SOT23EBZ Reference Design 1
Analog Devices Inc. EVAL-6SOT23EBZ Reference Design 1
Analog Devices Inc. EVAL-6SOT23EBZ Reference Design 2
Analog Devices Inc. EVAL-6SOT23EBZ Reference Design 3

Applications:

Switches >

Analog Switch

End Products:

Military and AerospaceUnmanned SystemsAvionics

ECAD Model:

Description

The Analog Devices EVAL-6SOT23EBZ Evaluation Board is designed to evaluate 6-Lead SOT-23 devices in the Switches & Multiplexers Portfolio, Military and Aerospace Grade. This board features a 6-lead SOT-23 footprint, allowing for easy evaluation of the device. The board also includes a power supply, test points, and a ground plane for easy testing and evaluation. The board is designed to meet the requirements of military and aerospace applications, making it suitable for use in harsh environments. The board is also RoHS compliant, making it safe for use in a variety of applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    Analog Switch
  • Utilized IC / Part
    SOT-23-6
  • Supplied Contents
    Partially Populated Board(s) - Main IC Not Included
  • Evaluation Kit
    Yes
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.0RFQ
Analog Devices Inc.Analog Switch Single SPST Automotive 8-Pin MSOP Tube150RFQ
Analog Devices Inc.Analog Switch Single SPDT 6-Pin SOT-23 T/R700RFQ
Analog Devices Inc.ANALOG DEVICES ADG701LBRTZ-REEL7Analogue Switch, SPST, 1 Channels, 3 ohm, 1.8V to 5.5V, SOT-23, 6 Pins3000BUY
Analog Devices Inc.Analog Switch Single SPST 8-Pin MSOP T/R862BUY
Analog Devices Inc.Analog Switch Single SPST 5-Pin SOT-23 T/R26RFQ
AnalogDevicesIC 1-CHANNEL, SGL POLE SGL THROW SWITCH, PDSO8, MO-187AA, MSOP-8, Multiplexer or Switch0RFQ
Analog Devices Inc.IC SWITCH SPST SOT23-69000BUY
Analog Devices Inc.IC SWITCH SPST SOT23-63945BUY
Analog Devices Inc.Analog Switch Single SPST 8-Pin MSOP T/R36000BUY
Analog Devices Inc.IC SWITCH SPDT SOT23-68467BUY
Analog Devices Inc.Analog Switch Single SPST Die T/R0RFQ
Load more