web counter

Analog Devices Inc. EVAL-AD7173-8SDZEvaluation Board For AD7173-8 Series Single ADC Delta-Sigma

Analog Devices Inc. EVAL-AD7173-8SDZ Reference Design 9
Analog Devices Inc. EVAL-AD7173-8SDZ Reference Design 1
Analog Devices Inc. EVAL-AD7173-8SDZ Reference Design 2
Analog Devices Inc. EVAL-AD7173-8SDZ Reference Design 3
Analog Devices Inc. EVAL-AD7173-8SDZ Reference Design 4
Analog Devices Inc. EVAL-AD7173-8SDZ Reference Design 5
Analog Devices Inc. EVAL-AD7173-8SDZ Reference Design 6
Analog Devices Inc. EVAL-AD7173-8SDZ Reference Design 7
Analog Devices Inc. EVAL-AD7173-8SDZ Reference Design 8
Analog Devices Inc. EVAL-AD7173-8SDZ Reference Design 9
Analog Devices Inc. EVAL-AD7173-8SDZ Reference Design 1
Analog Devices Inc. EVAL-AD7173-8SDZ Reference Design 1
Analog Devices Inc. EVAL-AD7173-8SDZ Reference Design 2
Analog Devices Inc. EVAL-AD7173-8SDZ Reference Design 3
Analog Devices Inc. EVAL-AD7173-8SDZ Reference Design 4
Analog Devices Inc. EVAL-AD7173-8SDZ Reference Design 5
Analog Devices Inc. EVAL-AD7173-8SDZ Reference Design 6
Analog Devices Inc. EVAL-AD7173-8SDZ Reference Design 7
Analog Devices Inc. EVAL-AD7173-8SDZ Reference Design 8
Analog Devices Inc. EVAL-AD7173-8SDZ Reference Design 9

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Military and AerospaceUnmanned SystemsAvionics

ECAD Model:

Description

The Analog Devices EVAL-AD7173-8SDZ Evaluation Board is designed to evaluate the performance of the AD7173-8, a 24-bit, 31.25 kSPS, sigma-delta ADC with integrated analog input buffers. This board is designed for military and aerospace grade applications, and features a wide range of features and functions to ensure reliable operation in harsh environments. The board includes a wide range of features such as a low-noise power supply, a wide range of input and output connectors, and a variety of test points for easy debugging. The board also includes a comprehensive set of software tools to help users quickly and easily evaluate the performance of the AD7173-8.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Mount
    PCB
  • Number of Pins
    0
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    105°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    AD7173
  • Operating Supply Voltage
    5V
  • Interface
    SPI, Serial
  • Number of Bits
    24
  • Utilized IC / Part
    AD7173-8
  • Supplied Contents
    Board(s), Power Supply
  • Data Interface
    DSP, MICROWIRE™, QSPI™, Serial, SPI™
  • Sampling Rate
    31.25 ksps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    31.25k
  • Number of A/D Converters
    1
  • Input Range
    ±VREF
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog DevicesMCU 8-bit 8052 CISC 8KB Flash 3.3V/5V 52-Pin MQFP Tray0RFQ
Analog DevicesMCU 8-bit 8052 CISC 8KB Flash 3.3V/5V 56-Pin LFCSP EP T/R0RFQ
Analog Devices Inc.MCU 8-bit ADuC8xx 8052 CISC 8KB Flash 3.3V/5V 52-Pin MQFP Tray658RFQ