web counter

Analog Devices Inc. AD9689-2000EBZEVAL BD FOR AD9689-2000

Analog Devices Inc. AD9689-2000EBZ Reference Design 1
Analog Devices Inc. AD9689-2000EBZ Reference Design 1
Analog Devices Inc. AD9689-2000EBZ Reference Design 1
Analog Devices Inc. AD9689-2000EBZ Reference Design 1

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementData Acquisition SystemSignal ProcessingWireless InfrastructureTest and MeasurementMunitions and TargetingUnmanned SystemsElectronic Surveillance & CountermeasuresSoftware Defined RadioRadar System

ECAD Model:

Description

The Analog Devices AD9689-2000EBZ Evaluation Board is designed for use with the AD9689-2000, a 14-bit, 2 GSPS, dual analog-to-digital converter. This board provides a platform for evaluating the performance of the AD9689-2000 in instrumentation and measurement applications. It features a wide range of input and output connectors, as well as a variety of test points for monitoring the performance of the device. The board also includes a USB interface for programming and control, and a power supply for powering the device. The AD9689-2000EBZ Evaluation Board is an ideal tool for evaluating the performance of the AD9689-2000 in a variety of instrumentation and measurement applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Bulk
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Number of Bits
    14
  • Utilized IC / Part
    AD9689
  • Supplied Contents
    Board(s)
  • Data Interface
    JESD204B
  • Sampling Rate (Per Second)
    2.6G
  • Number of A/D Converters
    2
  • Power (Typ) @ Conditions
    1.55W @ 2.6GSPS
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsIC EEPROM 2K I2C 400KHZ 8SO982500RFQ
Analog Devices Inc.IC VREF SERIES 0.04% 8SOIC2115RFQ
Analog Devices Inc.IC REG CTRLR BUCK 48LFCSP10RFQ
Analog Devices Inc.IC ADC 14BIT PIPELINED 196BGA-ED859RFQ
Analog Devices Inc.IC REG LINEAR 3A 16LFCSP40RFQ
Analog Devices Inc.Linear Voltage Regulators Ultra-Low Noise 200mA LDO100BUY
Analog Devices Inc.IC REG LINEAR POS ADJ 2A 10LFCSP600BUY