Analog Devices, Inc. AD9250-FMC-250EBZAD9250-FMC-250EBZ REFERENCE BOARD
Description
The Analog Devices AD9250-FMC-250EBZ is an evaluation board for the AD9250, a 2-channel, 14-bit, 250 MSPS analog-to-digital converter designed for automotive and transportation applications. This board provides a convenient platform for evaluating the performance of the AD9250 in a variety of automotive and transportation applications. It features two FMC connectors for connecting to external analog signals, as well as a variety of digital interfaces for connecting to external systems. The board also includes a power supply and a variety of test points for monitoring the performance of the AD9250. The AD9250-FMC-250EBZ is an ideal solution for evaluating the performance of the AD9250 in automotive and transportation applications.
Specifications
Analog Devices, Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices, Inc. .
- TypeParameter
- PackagingBulk
- Max Operating Temperature85°C
- Min Operating Temperature-40°C
- Voltage - Supply1.8V
- InterfaceSPI
- RoHS StatusRoHS Compliant
- Lead FreeLead Free
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Microchip Technology | MICROCHIP - 24LC32A-I/ST - SERIAL EEPROM, 32KBIT, 400KHZ, TSSOP-8 | 3200 | RFQ | |
| Analog Devices Inc. | IC REG LIN POS ADJ 500MA 8LFCSP | 21 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES - ADN4661BRZ - IC, DRIVER, DIFF, LVDS, 1CH, 8SO | 2 | BUY | |
| Analog Devices Inc. | IC REG LINEAR 2.5V 500MA 8LFCSP | 0 | BUY | |
| Analog Devices Inc. | ANALOG DEVICES - ADP125ARHZ-R7 - LDO-Spannungsregler, einstellbar, 2.3V bis 5.5Vin, 130mV Dropout, 800mV bis 5V/500mAout, MiniSOIC-8 | 10 | RFQ | |
| Analog Devices Inc. | IC REG LINEAR 9V 500MA 8LFCSP | 19 | BUY | |
| Analog Devices Inc. | ANALOG DEVICES - AD9515BCPZ - Clock Distribution, 1.6 GHz, 3.135V-3.465V supply, 2 Outputs, LFCSP-32 | 7 | BUY | |
| Analog Devices Inc. | IC REG LINEAR 1.8V 500MA 8LFCSP | 4568 | BUY | |
| Analog Devices Inc. | IC DRIVER DIFF LVDS 1CH 8SOIC | 1555 | RFQ | |
| Analog Devices Inc. | IC REG LINEAR 3.3V 500MA 8LFCSP | 10 | BUY | |
| Analog Devices Inc. | IC REG LINEAR 1.5V 500MA 8LFCSP | 152 | BUY |
Load more


Product
Brand
Articles
Tools