web counter

Analog Devices Inc. AD6673-250EBZBOARD EVAL FOR AD6673

Analog Devices Inc. AD6673-250EBZ Reference Design 1
Analog Devices Inc. AD6673-250EBZ Reference Design 1
Analog Devices Inc. AD6673-250EBZ Reference Design 1
Analog Devices Inc. AD6673-250EBZ Reference Design 1

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

AutomotiveTest EquipmentWiMAX/Wireless BroadbandBroadband AccessActive AntennaRadar System

ECAD Model:

Description

The Analog Devices AD6673-250EBZ Evaluation Board is designed for use with the AD6673, a 250 MSPS Analog-to-Digital Converter. This board is ideal for automotive and transportation applications, providing a platform for evaluating the performance of the AD6673. It features a wide input bandwidth of up to 250 MHz, and a low noise floor of -90 dBFS. The board also includes a variety of connectors and test points for easy connection to external components. Additionally, the board is designed to be compatible with a variety of development tools, including the Analog Devices VisualAnalog software.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Number of Pins
    0
  • Packaging
    Bulk
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Receiver
  • Frequency
    400MHz
  • Base Part Number
    AD6673
  • Operating Supply Voltage
    1.8V
  • Number of Channels
    2
  • Max Input Voltage
    1.75V
  • Supplied Contents
    Board(s)
  • Resolution
    1.375 B
  • Sampling Rate
    250 Msps
  • Evaluation Kit
    Yes
  • Signal to Noise Ratio (SNR)
    74.8 dB
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMICROCHIP - 24LC32A-I/ST - SERIAL EEPROM, 32KBIT, 400KHZ, TSSOP-83200RFQ
Analog Devices Inc.IC REG LIN POS ADJ 500MA 8LFCSP21RFQ
Analog Devices Inc.IC REG LINEAR POS ADJ 1A 8SOIC1RFQ
Analog Devices Inc.ANALOG DEVICES - ADN4661BRZ - IC, DRIVER, DIFF, LVDS, 1CH, 8SO2BUY
Analog Devices Inc.ANALOG DEVICES ADP2114ACPZ-R7BUCK, REG, SYNCHR, 2A/4A, 32LFCSP10RFQ
Analog Devices Inc.ANALOG DEVICES - ADP125ARHZ-R7 - LDO-Spannungsregler, einstellbar, 2.3V bis 5.5Vin, 130mV Dropout, 800mV bis 5V/500mAout, MiniSOIC-810RFQ
Analog Devices Inc.IC REG LINEAR 5V 500MA 8LFCSP20RFQ
Analog Devices Inc.ANALOG DEVICES - AD9515BCPZ - Clock Distribution, 1.6 GHz, 3.135V-3.465V supply, 2 Outputs, LFCSP-327BUY
Analog Devices Inc.IC REG LINEAR 1.8V 500MA 8LFCSP4568BUY
Analog Devices Inc.Clock Distribution 32-Pin LFCSP EP T/R1BUY
Analog Devices Inc.IC REG LINEAR 3.3V 500MA 8LFCSP10BUY
Analog Devices Inc.IC REG LINEAR 1.5V 500MA 8LFCSP152BUY
Load more