Analog Devices Inc. AD9642-170EBZANALOG DEVICES AD9642-170EBZAD9642, ADC, SPI, EVALUATION BOARD
Description
The Analog Devices AD9642-170EBZ Evaluation Board is a versatile platform for evaluating the performance of the AD9642BCPZ-170, a 14-bit, 170 MSPS analog-to-digital converter. This board is designed for use in external, automotive, and transportation applications, and features an SPI interface for setup and control. The board includes a wide range of features, such as a low-noise power supply, a high-speed clock generator, and a wide range of input and output connectors. The board also includes a comprehensive set of software tools for configuring and testing the AD9642BCPZ-170. The AD9642-170EBZ Evaluation Board is an ideal platform for evaluating the performance of the AD9642BCPZ-170 in a variety of applications.
Specifications
Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
- TypeParameter
- Number of Pins0
- PackagingBulk
- Part StatusObsolete
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Max Operating Temperature85°C
- Min Operating Temperature-40°C
- Base Part NumberAD9642
- Operating Supply Voltage6V
- Number of Channels1
- InterfaceLVDS, Parallel, SPI, USB
- Operating Supply Current2A
- Number of Bits14
- Max Input Voltage1.75V
- Utilized IC / PartAD9642
- Supplied ContentsBoard(s)
- Data InterfaceLVDS - Parallel, SPI
- Resolution1.75 B
- Sampling Rate170 Msps
- Evaluation KitYes
- Sampling Rate (Per Second)170M
- Number of A/D Converters1
- Input Capacitance2.5pF
- Input Range1.4 ~ 2Vpp
- Power (Typ) @ Conditions311mW @ 170MSPS
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices | SP Amp DIFF AMP Single 3.6V 16-Pin LFCSP EP | 0 | RFQ | |
| Analog Devices | SP Amp DIFF AMP Single 3.6V 16-Pin LFCSP EP T/R | 3430 | RFQ | |
| Analog Devices Inc. | IC SWITCH QUAD SPDT 20TSSOP | 20 | RFQ | |
| Analog Devices Inc. | IC REG LINEAR 1.8V 150MA TSOT5 | 11902 | RFQ | |
| Analog Devices Inc. | Analog Switch Quad SPDT 20-Pin TSSOP T/R | 7600 | RFQ | |
| Analog Devices Inc. | IC OPAMP RF/IF DIFF 16LFCSP | 0 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES ADP2114ACPZ-R7BUCK, REG, SYNCHR, 2A/4A, 32LFCSP | 10 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES ADP150AUJZ-3.3-R7 Fixed LDO Voltage Regulator, 2.2V to 5.5V, 105mV Dropout, 3.3Vout, 150mAout, TSOT-5 | 53 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES ADG734BRUZAnalogue Switch, Quad Channel, SPDT, 4 Channels, 2.5 ohm, 1.8V to 5.5V, TSSOP, 20 Pins | 1200 | RFQ | |
| Analog Devices Inc. | IC REG LINEAR 1.8V 1A 8SOIC | 4 | RFQ |


Product
Brand
Articles
Tools