web counter

Linear Technology/Analog Devices DC782A-GBOARD EVAL LTC2228IUH

Linear Technology/Analog Devices DC782A-G Reference Design 2
Linear Technology/Analog Devices DC782A-G Reference Design 1
Linear Technology/Analog Devices DC782A-G Reference Design 2
Linear Technology/Analog Devices DC782A-G Reference Design 1
Linear Technology/Analog Devices DC782A-G Reference Design 1
Linear Technology/Analog Devices DC782A-G Reference Design 2

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Medical and HealthcareWirelessUltrasound ImagingImaging DeviceWired Networking

ECAD Model:

Description

The Analog Devices DC782A-G LTC2228IUH Demo Board is a high speed ADC designed for medical and healthcare applications. It operates with a supply voltage of +3.0V and has a sampling rate of 65Msps and a resolution of 12-bits. It has an input frequency range of 1MHz to 70MHz, making it suitable for a wide range of applications. The board is designed to be used as a demonstration platform for the LTC2228IUH ADC, and is ideal for medical and healthcare applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Packaging
    Box
  • Published
    2005
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Number of Bits
    12
  • Utilized IC / Part
    LTC2228
  • Supplied Contents
    Board(s)
  • Data Interface
    Parallel
  • Sampling Rate (Per Second)
    65M
  • Number of A/D Converters
    1
  • Input Range
    1 ~ 2Vpp
  • Power (Typ) @ Conditions
    205mW @ 65MSPS
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC EEPROM 2K I2C 400KHZ 8TDFN0RFQ
Microchip TechnologyIC EEPROM 2K I2C 400KHZ 8DFN24RFQ