web counter

Analog Devices Inc. AD9269-20EBZBOARD EVALUATION 20MSPS AD9269

Analog Devices Inc. AD9269-20EBZ Reference Design 1
Analog Devices Inc. AD9269-20EBZ Reference Design 1
Analog Devices Inc. AD9269-20EBZ Reference Design 1
Analog Devices Inc. AD9269-20EBZ Reference Design 1

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

AutomotiveMagnetic Resonance ImagingDigital X-RayUltrasound ImagingActive AntennaSoftware Defined RadioIndustrial

ECAD Model:

Description

The Analog Devices AD9269-20EBZ Evaluation Board is designed to evaluate the performance of the AD9269BCPZ-20, a 2-channel, 16-bit, 20 MSPS analog-to-digital converter. This automotive and transportation grade converter is ideal for applications such as automotive infotainment, advanced driver assistance systems, and in-vehicle networking. The evaluation board features a wide range of input and output connectors, allowing for easy connection to external components. It also includes a USB interface for easy connection to a PC, and a power supply for powering the board. The board also includes a variety of test points and jumpers for easy evaluation of the AD9269BCPZ-20.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Number of Pins
    0
  • Packaging
    Box
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    AD9269
  • Operating Supply Voltage
    1.9V
  • Number of Channels
    2
  • Interface
    Parallel, SPI
  • Operating Supply Current
    50mA
  • Number of Bits
    16
  • Min Input Voltage
    1V
  • Max Input Voltage
    1V
  • Utilized IC / Part
    AD9269
  • Supplied Contents
    Board(s)
  • Data Interface
    SPI
  • Resolution
    2 B
  • Sampling Rate
    20 Msps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    20M
  • Number of A/D Converters
    2
  • Input Capacitance
    6.5pF
  • Input Range
    2Vpp
  • Power (Typ) @ Conditions
    96.9mW @ 20MSPS
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Murata ElectronicsMURATA - BNX016-01 - Power Line Filter, 25 V, EMI, RFI, 15 A, Through Hole3391RFQ
Analog DevicesSP Amp DIFF AMP Single 3.6V 16-Pin LFCSP EP T/R3430RFQ
Analog Devices Inc.IC REG LINEAR 3.3V 1A 8SOIC105RFQ
Analog Devices Inc.IC REG LINEAR POS ADJ 1A 8SOIC1RFQ
Analog Devices Inc.IC OPAMP RF/IF DIFF 16LFCSP0RFQ
Analog Devices, Inc.61RFQ
Analog DevicesSP Amp Variable Gain Amp Single 5.5V 24-Pin LFCSP EP Tray0RFQ
Analog Devices Inc.IC REG LINEAR 1.8V 1A 8SOIC4RFQ
Analog Devices Inc.Analog to Digital Converters - ADC Dual 16-Bit 20 MSPS 1.8V58BUY