Linear Technology/Analog Devices DC816A-LEVAL BOARD FOR LTC2290
Description
The Analog Devices DC816A-L, LTC2290IUP Demo Board is a dual ADC multiplexer designed for medical and healthcare applications. It features a VDD of +3.0V, 10Msps, 12Bit, 1MHz to 70MHz AIN, and is capable of providing high-precision data acquisition for medical and healthcare applications. The board is designed to be easy to use and provides a wide range of features, including a low-noise, low-power design, and a wide dynamic range. It is also designed to be highly reliable and is suitable for use in a variety of medical and healthcare applications.
Specifications
Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 4 weeks ago)
- Factory Lead Time8 Weeks
- Number of Pins0
- PackagingBox
- Published2005
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Number of Bits12
- Utilized IC / PartLTC2290
- Supplied ContentsBoard(s)
- Data InterfaceParallel
- Sampling Rate10 Msps
- Evaluation KitYes
- Sampling Rate (Per Second)10M
- Number of A/D Converters2
- Input Range1 ~ 2Vpp
- Power (Typ) @ Conditions120mW @ 10MSPS
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices, Inc. | 2500 | RFQ | ||
| Analog Devices, Inc. | 2126 | BUY |


Product
Brand
Articles
Tools