web counter

Analog Devices Inc. AD9208-3000EBZEVAL BD FOR AD9208-3000

Analog Devices Inc. AD9208-3000EBZ Reference Design 1
Analog Devices Inc. AD9208-3000EBZ Reference Design 1
Analog Devices Inc. AD9208-3000EBZ Reference Design 1
Analog Devices Inc. AD9208-3000EBZ Reference Design 1

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementData Acquisition SystemSignal ProcessingWireless InfrastructureTest and MeasurementMunitions and TargetingUnmanned SystemsElectronic Surveillance & CountermeasuresSoftware Defined RadioRadar System

ECAD Model:

Description

The Analog Devices AD9208-3000EBZ Evaluation Board is a powerful instrumentation and measurement tool for engineers and scientists. It is designed to evaluate the performance of the AD9208-3000, a 14-bit, 3 GSPS, dual analog-to-digital converter. The board features a wide range of features, including a high-speed, low-noise analog input, a wideband digital output, and a low-noise, low-power power supply. The board also includes a variety of test and measurement tools, such as a signal generator, a spectrum analyzer, and a logic analyzer. The board is designed to be used in a variety of applications, including communications, instrumentation, and medical imaging.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Bulk
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    AD9208
  • Number of Bits
    14
  • Utilized IC / Part
    AD9208
  • Supplied Contents
    Board(s)
  • Data Interface
    JESD204B, Serial
  • Sampling Rate (Per Second)
    3G
  • Number of A/D Converters
    2
  • Input Range
    1.7Vpp
  • Power (Typ) @ Conditions
    1.65W @ 3GSPS
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsIC EEPROM 2K I2C 400KHZ 8SO982500RFQ
Analog Devices Inc.IC VREF SERIES 0.04% 8SOIC2115RFQ
Analog Devices Inc.IC REG CTRLR BUCK 48LFCSP10RFQ
Analog Devices Inc.IC ADC 14BIT PIPELINED 196BGA-ED985RFQ
Analog Devices Inc.IC REG LINEAR 3A 16LFCSP40RFQ
Analog Devices Inc.Linear Voltage Regulators Ultra-Low Noise 200mA LDO100BUY
Analog Devices Inc.IC REG LINEAR POS ADJ 2A 10LFCSP600BUY