Analog Devices Inc. EVAL-AD7416/7/8EBZANALOG DEVICES EVAL-AD7416/7/8EBZ AD7416/7/8EBZ EVALUATION MODULE
The Analog Devices EVAL-AD7416/7/8EBZ Evaluation Board is designed to evaluate the performance of the AD7416/AD7417/AD7418 10-bit analog-to-digital converters (ADCs) with on-chip temperature sensor. This evaluation board is ideal for automotive and transportation applications, providing a simple and easy way to evaluate the performance of the ADCs. The board includes a power supply, a temperature sensor, and a 10-bit ADC. It also includes a USB interface for easy connection to a PC, allowing users to quickly and easily configure and monitor the performance of the ADCs. The board also includes a variety of test points and connectors, allowing users to easily connect external components and test the performance of the ADCs. The board is also designed to be used in a variety of environmental conditions, making it suitable for use in automotive and transportation applications.
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 3 weeks ago)
- Factory Lead Time8 Weeks
- Package / CaseModule
- Number of Pins0
- PackagingBox
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Max Operating Temperature125°C
- Min Operating Temperature-40°C
- Voltage - Supply2.7V~5.5V
- Base Part NumberAD7416
- Operating Supply Voltage5.5V
- InterfaceI2C
- Operating Supply Current1mA
- Utilized IC / PartAD7416, AD7417, AD7418
- Supplied ContentsBoard(s)
- Resolution1.25 B
- Evaluation KitYes
- Sensor TypeTemperature
- EmbeddedNo
- Sensing Range-40°C ~ 125°C
- REACH SVHCNo SVHC
- Radiation HardeningNo
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Microchip Technology | 24LC64 Series 64-Kbit (8 K x 8) 400 kHz I2C Serial EEPROM - SOIJ-8 | 195 | BUY | |
| Microchip Technology | IC EEPROM 64K I2C 400KHZ 8DIP | 20000 | BUY | |
| Microchip Technology | IC EEPROM 64K I2C 400KHZ 8TSSOP | 18276 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES - AD7416ARZ - Temperature Sensor IC, Digital, ± 2°C, -40 °C, 85 °C, SOIC, 8 Pins | 98 | BUY | |
| Analog Devices Inc. | SENSOR DIGITAL -40C-55C 16SOIC | 1500 | BUY | |
| Microchip Technology | EEPROM Serial-I2C 64K-bit 8K x 8 3.3V/5V Automotive 8-Pin MSOP Tube | 35 | BUY | |
| Microchip Technology | MICROCHIP - 24LC64-E/SN - SERIAL EEPROM, 64KBIT, 400KHZ, SOIC-8 | 0 | BUY | |
| Microchip Technology | 64K 8KX8 2.5V SER EE EXT | 3300 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES AD780ARZ. Voltage Reference IC | 2889 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES - ADG715BRUZ - Analogue Switch, Octal Channel, 8 Channels, SPST, 4.5 ohm, 2.7V to 5.5V, TSSOP, 24 Pins | 0 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES AD7418ARZTemperature Sensor IC, Digital,2C, -55 C, 125 C, SOIC, 8 Pins | 6203 | BUY |


Product
Brand
Articles
Tools