web counter

ON Semiconductor ADT7461AEBZEVBBOARD EVAL FOR ADT7461

ON Semiconductor ADT7461AEBZEVB Reference Design 1
ON Semiconductor ADT7461AEBZEVB Reference Design 1
ON Semiconductor ADT7461AEBZEVB Reference Design 1
ON Semiconductor ADT7461AEBZEVB Reference Design 1

Applications:

Measurement and Monitoring >

Temperature Monitoring

End Products:

AutomotiveEmbedded PCNotebookDesktop PCIndustrial ControlLaptopAutomotiveInstrumentation and Measurement

ECAD Model:

Description

The ON Semiconductor ADT7461AEBZEVB-AEBZEVB is an evaluation board for the ADT7461A dual-channel digital thermometer. It is designed for automotive and transportation applications and features an under temperature/over temperature alarm. The board includes two thermistor inputs, two temperature sensor inputs, and two temperature alarm outputs. It also features a temperature range of -40°C to +125°C, a resolution of 0.125°C, and a temperature accuracy of ±1°C. The board is powered by a 3.3V supply and is RoHS compliant.

Specifications

ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
  • Type
    Parameter
  • Published
    2007
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Thermal Management
  • Utilized IC / Part
    ADT7461A
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • RoHS Status
    RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
ON SemiconductorTemp Sensor Digital Serial (2-Wire) 8-Pin MSOP T/R2322RFQ
Microchip8K X 8 I2C/2-WIRE SERIAL EEPROM, PDSO8, 3.90 MM, ROHS COMPLIANT, PLASTIC, SOIC-81943BUY
Microchip TechnologyEEPROM SERIAL 64K, 24LC64, SOIC8700RFQ