web counter

Microchip Technology ADM00516Temperature Sensor Development Tools EMC1182 Eval Board

Microchip Technology ADM00516 Reference Design 6
Microchip Technology ADM00516 Reference Design 1
Microchip Technology ADM00516 Reference Design 2
Microchip Technology ADM00516 Reference Design 3
Microchip Technology ADM00516 Reference Design 4
Microchip Technology ADM00516 Reference Design 5
Microchip Technology ADM00516 Reference Design 6
Microchip Technology ADM00516 Reference Design 1
Microchip Technology ADM00516 Reference Design 1
Microchip Technology ADM00516 Reference Design 2
Microchip Technology ADM00516 Reference Design 3
Microchip Technology ADM00516 Reference Design 4
Microchip Technology ADM00516 Reference Design 5
Microchip Technology ADM00516 Reference Design 6

Applications:

Measurement and Monitoring >

Temperature Monitoring

End Products:

Computers and PeripheralsNotebookDesktop PCEmbedded ElectronicsIndustrial

ECAD Model:

Description

The Microchip Technology ADM00516-ADM00516 Evaluation Board is designed to evaluate the performance of the EMC1182 Temperature Sensor. This board features a USB interface for easy connection to a computer, allowing for easy data logging and analysis. It also includes a 3.3V regulator, a temperature sensor, and a thermistor for accurate temperature readings. The board is ideal for use in a variety of applications, including industrial, automotive, and medical. It is also suitable for use in research and development projects. The board is easy to use and provides reliable and accurate temperature readings.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Published
    2013
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Max Operating Temperature
    125°C
  • Min Operating Temperature
    -40°C
  • Function
    Thermal Management
  • Operating Supply Voltage
    1.8V
  • Interface
    I2C, SMBus
  • Operating Supply Current
    410μA
  • Utilized IC / Part
    EMC1182
  • Supplied Contents
    Board(s), Cable(s)
  • Evaluation Kit
    Yes
  • Secondary Attributes
    On-Board LEDs
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC MULTIPLIER RF VECTOR 24-LFCSP1BUY
Analog Devices Inc.IC MULTIPLIER VECTOR 24LFCSP1662BUY