web counter

Analog Devices Inc. EVAL-ADM3251EEB1ZANALOG DEVICES EVAL-ADM3251EEB1ZEVALUATION BOARD WITH REDUCED EMI

Analog Devices Inc. EVAL-ADM3251EEB1Z Reference Design 1
Analog Devices Inc. EVAL-ADM3251EEB1Z Reference Design 1
Analog Devices Inc. EVAL-ADM3251EEB1Z Reference Design 1
Analog Devices Inc. EVAL-ADM3251EEB1Z Reference Design 1

Applications:

Interface >

RS-232 Interface

End Products:

Communications and TelecomMedical and HealthcareCommunications and TelecomIndustrial

ECAD Model:

Description

The Analog Devices EVAL-ADM3251EEB1Z, EVAL-ADM3251EEB1Z, ADM3251E Evaluation Kit with Reduced EMI, Communications and Telecom Evaluation Board is a comprehensive evaluation platform for the ADM3251E, a low-power, high-performance, single-chip, full-duplex, voice-band modem. The evaluation board includes a variety of features to facilitate evaluation of the ADM3251E, including a USB interface, a power supply, a variety of connectors, and a variety of test points. The board also includes a variety of features to reduce EMI, including a shielded enclosure, a low-noise power supply, and a variety of EMI filters. The board is designed to be used with the ADM3251E Evaluation Software, which provides a graphical user interface for configuring and testing the ADM3251E. The evaluation board is ideal for evaluating the performance of the ADM3251E in a variety of applications, including voice-over-IP, fax, and data communications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Mount
    Through Hole
  • Package / Case
    SOIC
  • Number of Pins
    0
  • Packaging
    Bulk
  • Series
    isoPower®
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    ADM3251
  • Function
    Isolated, RS-232
  • Operating Supply Voltage
    5V
  • Interface
    RS-232
  • Utilized IC / Part
    ADM3251E
  • Supplied Contents
    Board(s), Accessories
  • Evaluation Kit
    Yes
  • Primary Attributes
    2.5kV Isolated (Power and Data) RS-232 Transceiver
  • Embedded
    No
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ANALOG DEVICES ADUM2251ARIZ Digital Isolator, 2, 162 ns, 3 V, 5.5 V, SOIC, 16 Pins8BUY
Analog Devices Inc.Digital Isolators Hot-Swappable Dual I2C 5kV2458BUY