web counter

Maxim Integrated MAX13235EEVKIT+EVAL KIT MAX13235 (3MBPS RS-232

Applications:

Interface >

RS-232 Interface

End Products:

Computers and PeripheralsPortableWirelessCable ModemPoint-of-sale TerminalsIndustrialGPS

ECAD Model:

Description

The MAX13235EEVKIT+ Evaluation Kit from Maxim Integrated is a comprehensive evaluation platform for the MAX13235 3 to 5.5V RS-232 Transceiver. This kit includes a MAX13235EEVKIT+ board, a MAX13235EEVKIT+ daughter board, and a USB-to-RS-232 cable. The MAX13235EEVKIT+ board features a MAX13235 transceiver, a MAX13235EEVKIT+ daughter board, and a USB-to-RS-232 cable. The MAX13235EEVKIT+ daughter board provides a convenient way to evaluate the MAX13235 transceiver. The USB-to-RS-232 cable allows the user to connect the MAX13235EEVKIT+ board to a PC for easy configuration and testing. The MAX13235EEVKIT+ Evaluation Kit is an ideal solution for evaluating the MAX13235 transceiver in a variety of applications, including computers and peripherals.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Number of I/Os
    8
  • Published
    2013
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Operating Supply Voltage
    5.5V
  • Operating Supply Current
    1mA
  • Nominal Supply Current
    1mA
  • Propagation Delay
    150 ns
  • Logic Function
    Transceiver
  • Data Rate
    3 Mbps
  • Evaluation Kit
    Yes
  • Number of Drivers
    2
  • Radiation Hardening
    No
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog DevicesUltra-Low-Noise, High PSRR, Low-Dropout, 120mA Linear Regulators0RFQ