web counter

Microchip Technology DM182015-2Eight-Bit Wireless Development Kit - 868 Mhz MRF89XA

Microchip Technology DM182015-2 Reference Design 1
Microchip Technology DM182015-2 Reference Design 1
Microchip Technology DM182015-2 Reference Design 1
Microchip Technology DM182015-2 Reference Design 1

Applications:

Interface >

RS-232 Interface

End Products:

WirelessWireless

ECAD Model:

Description

The Microchip Technology DM182015-2 8-bit Wireless Development Kit for MRF89XAM8A 868 MHz RF Transceiver is a comprehensive development platform for designing and testing wireless applications. It includes a MRF89XAM8A 868 MHz RF Transceiver, a PIC18F25K22 8-bit microcontroller, and a range of development tools and accessories. The kit provides a complete solution for developing wireless applications, including a range of software libraries, sample code, and a graphical user interface. It is ideal for applications such as remote control, home automation, and industrial automation. The kit also includes a range of debugging tools, such as an oscilloscope, logic analyzer, and signal generator.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Package / Case
    Module
  • Published
    2011
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Transceiver, ISM
  • Frequency
    868MHz
  • Operating Supply Voltage
    16V
  • Supplied Contents
    Board(s), Cable(s)
  • Evaluation Kit
    Yes
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Technical Documents

Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim IntegratedIC DGT POT 20KOHM 256TAP 16TSSOP0RFQ
Maxim IntegratedIC DGT POT 50KOHM 256TAP 16CSBGA188RFQ