web counter

Microchip Technology DM182015-1PIC18, MRF24J40, TXRX, 2.4GHZ, WIRELESS DEV KIT

Microchip Technology DM182015-1 Reference Design 4
Microchip Technology DM182015-1 Reference Design 1
Microchip Technology DM182015-1 Reference Design 2
Microchip Technology DM182015-1 Reference Design 3
Microchip Technology DM182015-1 Reference Design 4
Microchip Technology DM182015-1 Reference Design 1
Microchip Technology DM182015-1 Reference Design 1
Microchip Technology DM182015-1 Reference Design 2
Microchip Technology DM182015-1 Reference Design 3
Microchip Technology DM182015-1 Reference Design 4

Applications:

Interface >

RS-232 Interface

End Products:

WirelessWireless

ECAD Model:

Description

The Microchip Technology DM182015-1 8-bit Wireless Development Kit for MRF24J40, 2.4 GHz IEEE 802.15.4 RF Transceiver, Wireless Networking is a comprehensive development platform for designing and testing wireless applications. It includes a MRF24J40 2.4 GHz IEEE 802.15.4 RF transceiver, a PIC18F25K20 8-bit microcontroller, and a range of development tools. The kit is designed to enable users to quickly and easily develop wireless applications for a variety of applications, including home automation, industrial automation, and medical monitoring. The kit includes a range of software tools, including a graphical user interface, a wireless network simulator, and a range of sample applications. The kit also includes a range of hardware components, including an antenna, a USB cable, and a range of development boards. The kit is ideal for developers who need to quickly and easily develop wireless applications.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    12 Weeks
  • Published
    2008
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Transceiver; 802.15.4
  • Frequency
    2.4GHz
  • Operating Supply Voltage
    16V
  • Interface
    RS-232, USB
  • Supplied Contents
    Board(s), Cable(s)
  • Evaluation Kit
    Yes
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Diodes IncorporatedIC LED DRIVER RGLTR DIM3000RFQ