web counter

Microchip Technology DM182015-3Eight-Bit Wireless Development Kit - 915 Mhz MRF89XA

Microchip Technology DM182015-3 Reference Design 2
Microchip Technology DM182015-3 Reference Design 1
Microchip Technology DM182015-3 Reference Design 2
Microchip Technology DM182015-3 Reference Design 1
Microchip Technology DM182015-3 Reference Design 1
Microchip Technology DM182015-3 Reference Design 2

Applications:

Interface >

RS-232 Interface

End Products:

WirelessWireless

ECAD Model:

Description

The Microchip Technology DM182015-3 8-bit Wireless Development Kit for MRF89XAM9A, 915 MHz RF Transceiver is a comprehensive development platform for designing and testing wireless applications. It includes a MRF89XAM9A 915 MHz RF transceiver, a PIC18F25K22 8-bit microcontroller, and a range of development tools and accessories. The kit provides a complete solution for developing wireless applications, including a range of software libraries, sample code, and documentation. It is ideal for prototyping and testing wireless applications in the 915 MHz ISM band. The kit also includes a USB-based programmer/debugger, allowing for easy programming and debugging of the microcontroller.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Package / Case
    Module
  • Packaging
    Bulk
  • Published
    2011
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Transceiver, ISM
  • Frequency
    915MHz
  • Operating Supply Voltage
    9V
  • Supplied Contents
    Board(s), Cable(s)
  • Evaluation Kit
    Yes
  • REACH SVHC
    Unknown
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Technical Documents

Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim Integrated9000RFQ