web counter

Maxim Integrated MAX3100EVKIT+KIT EVAL FOR MAX3100

Maxim Integrated MAX3100EVKIT+ Reference Design 2
Maxim Integrated MAX3100EVKIT+ Reference Design 1
Maxim Integrated MAX3100EVKIT+ Reference Design 2
Maxim Integrated MAX3100EVKIT+ Reference Design 1
Maxim Integrated MAX3100EVKIT+ Reference Design 1
Maxim Integrated MAX3100EVKIT+ Reference Design 2

Applications:

Interface >

RS-232 Interface

End Products:

AutomotiveMedical and HealthcareInfotainmentIndustrial ControlPoint-of-sale TerminalsIndustrial Programmable Logic Controllers (PLCs)Airplane Communication Buses

ECAD Model:

Description

The Maxim Integrated MAX3100EVKIT-EVKIT+ is an evaluation kit for the MAX3100 3.3V RS-232 transceiver, designed for automotive and transportation applications. This kit includes a MAX3100EVKIT+ board, a MAX3100CPA+ chip, and a MAX3100CPA+ evaluation board. The MAX3100EVKIT+ board features a 3.3V RS-232 transceiver, a MAX3100CPA+ chip, and a MAX3100CPA+ evaluation board. The MAX3100CPA+ chip is a low-power, low-voltage, high-speed RS-232 transceiver that supports data rates up to 1 Mbps. The MAX3100CPA+ evaluation board provides a convenient platform for evaluating the MAX3100CPA+ chip. The board includes a power supply, a USB-to-RS-232 converter, and a MAX3100CPA+ evaluation board. The MAX3100EVKIT-EVKIT+ is ideal for automotive and transportation applications, providing a reliable and cost-effective solution for RS-232 communication.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Packaging
    Bulk
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    UART to SPI/Microwire
  • Operating Supply Voltage
    3.3V
  • Interface
    Serial
  • Utilized IC / Part
    MAX3100
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim Integrated0RFQ
ECS Inc.CRYSTAL 3.6864MHZ 20PF SMD4000BUY