web counter

Analog Devices Inc. EVAL-ADM3252EEBZADM3252E, LINE DRIVER, RS232, RECEIVER, EVAL BOARD

Analog Devices Inc. EVAL-ADM3252EEBZ Reference Design 3
Analog Devices Inc. EVAL-ADM3252EEBZ Reference Design 1
Analog Devices Inc. EVAL-ADM3252EEBZ Reference Design 2
Analog Devices Inc. EVAL-ADM3252EEBZ Reference Design 3
Analog Devices Inc. EVAL-ADM3252EEBZ Reference Design 1
Analog Devices Inc. EVAL-ADM3252EEBZ Reference Design 1
Analog Devices Inc. EVAL-ADM3252EEBZ Reference Design 2
Analog Devices Inc. EVAL-ADM3252EEBZ Reference Design 3

Applications:

Isolation >

Isolated RS-232

End Products:

IndustrialTelecommunication SystemRS-232 ApplicationsIndustrial CommunicationsMedical Equipments

ECAD Model:

Description

The Analog Devices EVAL-ADM3252EEBZ Evaluation Board is designed to evaluate the ADM3252E Isolated, Dual Channel, RS-232 Line Driver/Receiver, Industrial Communication Interface. This board features two isolated RS-232 ports, each with a separate driver and receiver, allowing for two-way communication between two devices. The board also includes a power supply, a USB-to-serial converter, and a DB9 connector for easy connection to a PC. The board is designed to operate in temperatures ranging from -40°C to +85°C, making it suitable for use in industrial applications. The board also features a wide range of protection features, including over-voltage, over-current, and ESD protection.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 4 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Package / Case
    Module
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Base Part Number
    ADM3252
  • Function
    Isolated, RS-232
  • Operating Supply Voltage
    3.3V
  • Interface
    RS-232
  • Utilized IC / Part
    ADM3252E
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    2.5kV Isolated (Power and Data) RS-232 Transceiver, Isolated DC/DC Converter
  • Embedded
    No
  • Secondary Attributes
    2 Channels
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining