web counter

Maxim Integrated MAX33250ESHLD#EVAL DUAL TXRX RS232 MAX33250

Maxim Integrated MAX33250ESHLD# Reference Design 1
Maxim Integrated MAX33250ESHLD# Reference Design 1
Maxim Integrated MAX33250ESHLD# Reference Design 1
Maxim Integrated MAX33250ESHLD# Reference Design 1

Applications:

Isolation >

Isolated RS-232

End Products:

Communications and TelecomIndustrial EquipmentsMonitoring and TherapyDiagnosticsCommunications SystemPOS SystemsMedical EquipmentsGPS

ECAD Model:

Description

The Maxim Integrated MAX33250ESHLD-ESHLD# Evaluation Kit is designed for evaluating the MAX33250E 600V Isolated 2Tx/2Rx and 1Tx/1Rx RS-232 Transceiver with ±15kV ESD and Integrated Capacitors. This kit includes a MAX33250E transceiver, a MAX33250ESHLD-ESHLD# evaluation board, and a USB-to-RS-232 cable. The MAX33250E is a high-speed, low-power, isolated RS-232 transceiver with integrated capacitors and ±15kV ESD protection. It is designed to provide reliable, isolated communication between two devices over a single twisted-pair cable. The evaluation board provides a convenient platform for evaluating the MAX33250E transceiver and its features. The USB-to-RS-232 cable allows for easy connection to a PC for testing and evaluation.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    3 (168 Hours)
  • Type
    Interface
  • Function
    RS232
  • Utilized IC / Part
    MAX33250E
  • Contents
    Board(s)
  • Platform
    Arduino
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining