web counter

Maxim Integrated MAX33251ESHLD#EVAL MAX33251 TXRX RS232 1MBPS

Maxim Integrated MAX33251ESHLD# Reference Design 1
Maxim Integrated MAX33251ESHLD# Reference Design 1
Maxim Integrated MAX33251ESHLD# Reference Design 1
Maxim Integrated MAX33251ESHLD# Reference Design 1

Applications:

Isolation >

Isolated RS-232

End Products:

Communications and TelecomIndustrial EquipmentsMonitoring and TherapyDiagnosticsCommunications SystemPOS SystemsMedical EquipmentsGPS

ECAD Model:

Description

The Maxim Integrated MAX33251ESHLD-ESHLD# Evaluation Kit is designed for evaluating the MAX33251E 600V Isolated 2Tx/2Rx and 1Tx/1Rx RS-232 Transceiver with ±15kV ESD and Integrated Capacitors. This kit includes a MAX33251E IC, a MAX33251ESHLD-ESHLD# evaluation board, and a USB-to-RS-232 cable. The MAX33251E is a high-speed, low-power, isolated RS-232 transceiver with integrated capacitors and ±15kV ESD protection. It features a wide operating temperature range of -40°C to +85°C, and is ideal for applications such as industrial automation, medical equipment, and point-of-sale terminals. The evaluation board provides a convenient platform for evaluating the MAX33251E IC, and the USB-to-RS-232 cable allows for easy connection to a PC.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    3 (168 Hours)
  • Type
    Interface
  • Function
    RS232
  • Utilized IC / Part
    MAX33251E
  • Contents
    Board(s)
  • Platform
    Arduino
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining