Analog Devices Inc. EVAL-ADT7470EBZBOARD EVALUATION FOR ADT7470
Description
The Analog Devices EVAL-ADT7470EBZ Evaluation Board is a temperature-sensing hub for four on-board TMP05 temperature sensors. It is designed to be used with the ADT7470 temperature sensor, which is a high-accuracy, low-power digital temperature sensor. The board features a USB interface for easy connection to a computer, and it can be used to measure temperatures in a variety of applications. The board also includes a graphical user interface for easy configuration and monitoring of the temperature sensors. The board is ideal for use in computers and peripherals, and it can be used to monitor temperatures in a variety of environments.
Specifications
Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 4 weeks ago)
- Factory Lead Time8 Weeks
- Number of Pins0
- PackagingBox
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Max Operating Temperature125°C
- Min Operating Temperature-40°C
- Voltage - Supply3V~5.5V
- InterfaceSMBus (2-Wire/I2C)
- Output Current500μA
- Utilized IC / PartADT7470
- Supplied ContentsBoard(s), Cable(s)
- Evaluation KitYes
- Sensor TypeTemperature
- EmbeddedNo
- REACH SVHCNo SVHC
- Radiation HardeningNo
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Microchip Technology | IC EEPROM 64KBIT 400KHZ 8TSSOP | 28172 | BUY | |
| Microchip Technology | MICROCHIP - 24LC64-I/SM - SERIAL EEPROM, 64KBIT, 400KHZ, SOIJ-8 | 11550 | RFQ | |
| Analog Devices Inc. | IC VREF SERIES 0.04% 8SOIC | 16 | RFQ | |
| Analog Devices Inc. | IC VREF SERIES 5V 8MSOP | 5500 | RFQ | |
| Analog Devices Inc. | V-Ref Precision 3V 10mA 8-Pin SOIC N T/R | 48 | BUY | |
| Microchip | 8K X 8 I2C/2-WIRE SERIAL EEPROM, PDSO8, 4.40 MM, ROHS COMPLIANT, PLASTIC, TSSOP-8 | 0 | RFQ | |
| Analog Devices Inc. | IC VREF SERIES 0.12% 8MSOP | 1 | RFQ | |
| Analog Devices Inc. | V-Ref Precision 5V 30mA 8-Pin SOIC N T/R | 20 | BUY | |
| Analog Devices Inc. | V-Ref Precision 5V 30mA 8-Pin MSOP T/R | 10 | BUY | |
| Analog Devices Inc. | IC VREF SERIES 0.04% 8MSOP | 215 | RFQ | |
| Microchip Technology | EEPROM Serial-I2C 64K-bit 8K x 8 3.3V/5V Automotive 8-Pin MSOP Tube | 35 | BUY | |
| Analog Devices Inc. | IC VREF SERIES 5V 8SOIC | 12000 | BUY |
Load more


Product
Brand
Articles
Tools