web counter

Microchip Technology MCP9700DM-PCTLTemperature Sensor Development Tools Temp-to-Vltg Conv PICtail Demo BRD

Microchip Technology MCP9700DM-PCTL Reference Design 3
Microchip Technology MCP9700DM-PCTL Reference Design 1
Microchip Technology MCP9700DM-PCTL Reference Design 2
Microchip Technology MCP9700DM-PCTL Reference Design 3
Microchip Technology MCP9700DM-PCTL Reference Design 1
Microchip Technology MCP9700DM-PCTL Reference Design 1
Microchip Technology MCP9700DM-PCTL Reference Design 2
Microchip Technology MCP9700DM-PCTL Reference Design 3

Applications:

Measurement and Monitoring >

Temperature Measurement

End Products:

Consumer ElectronicsHome EntertainmentHard Disk Drive (HDD)Office EquipmentsDesktops and ServersCellular Phone

ECAD Model:

Description

The Microchip Technology MCP9700DM-PCTL, MCP9700DM-PCTL, MCP9700 Temperature-to-Voltage Converter PICtail Demo Board is a consumer electronics device designed to provide a convenient way to evaluate the performance of the MCP9700 temperature-to-voltage converter. This demo board features a PICtail connector, allowing it to be easily connected to a PIC microcontroller for easy programming and testing. The board also includes a temperature sensor, allowing users to measure temperature and convert it to a voltage output. This demo board is ideal for use in consumer electronics applications such as thermostats, temperature sensors, and other temperature-related applications.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Number of Pins
    14
  • Series
    PICtail™
  • Published
    2005
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Supply
    2.3V~5.5V
  • Base Part Number
    MCP9700
  • Operating Supply Voltage
    5V
  • Interface
    Analog
  • Number of Bits
    8
  • Utilized IC / Part
    MCP9700
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Sensor Type
    Temperature
  • Core Architecture
    PIC
  • Sensitivity
    ±1°C
  • Embedded
    No
  • Sensing Range
    -40°C ~ 125°C
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    Non-RoHS Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC LED DRIVER RGLTR DIM 8MSOP100BUY
Microchip TechnologyIC LED DRIVER RGLTR DIM 8MSOP2500BUY
Microchip TechnologyConv DC-DC 0.5V to 5V Step Up Single-Out 0.6V to 5V 0.55A Automotive 8-Pin DFN EP Tube370BUY
Microchip TechnologyIC LED DRVR RGLTR DIM 550MA 8DFN3300BUY