web counter

Microchip Technology TC77DM-PICTLBOARD DEMO PICTAIL TC77

Microchip Technology TC77DM-PICTL Reference Design 2
Microchip Technology TC77DM-PICTL Reference Design 1
Microchip Technology TC77DM-PICTL Reference Design 2
Microchip Technology TC77DM-PICTL Reference Design 1
Microchip Technology TC77DM-PICTL Reference Design 1
Microchip Technology TC77DM-PICTL Reference Design 2

Applications:

Measurement and Monitoring >

Temperature Measurement

End Products:

Computers and PeripheralsComputers and PeripheralsNotebookIndustrial ControlHard Disk Drive (HDD)LaptopPower Supplies

ECAD Model:

Description

The Microchip Technology TC77DM-PICTL, TC77DM-PICTL, TC77 thermal Sensor PICtail Demo Board is a computer peripheral designed to demonstrate the capabilities of the TC77 thermal sensor. It is a compact board that features a PICtail connector, allowing it to be easily connected to a PIC microcontroller. The board includes a temperature sensor, a thermistor, and a thermocouple, allowing it to measure temperatures from -40°C to +125°C. It also includes a LCD display, allowing users to view the temperature readings in real-time. The board is ideal for use in applications such as temperature monitoring, thermal management, and thermal protection.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Series
    PICtail™
  • Published
    2006
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Supply
    2.7V~5.5V
  • Base Part Number
    TC77
  • Operating Supply Voltage
    5.5V
  • Interface
    Microwire, SPI, 3-Wire Serial
  • Operating Supply Current
    250μA
  • Utilized IC / Part
    TC77
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Sensor Type
    Temperature
  • Core Architecture
    PIC
  • Sensitivity
    ±1°C
  • Embedded
    No
  • Sensing Range
    -55°C ~ 125°C
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining