web counter

Analog Devices Inc. EVAL-ADT7X20EBZADT7320/ADT7420 Temperature and Humidity Sensor Evaluation Board Win 7/Win 2000/Win Vista/Win XP OS

Analog Devices Inc. EVAL-ADT7X20EBZ Reference Design 6
Analog Devices Inc. EVAL-ADT7X20EBZ Reference Design 1
Analog Devices Inc. EVAL-ADT7X20EBZ Reference Design 2
Analog Devices Inc. EVAL-ADT7X20EBZ Reference Design 3
Analog Devices Inc. EVAL-ADT7X20EBZ Reference Design 4
Analog Devices Inc. EVAL-ADT7X20EBZ Reference Design 5
Analog Devices Inc. EVAL-ADT7X20EBZ Reference Design 6
Analog Devices Inc. EVAL-ADT7X20EBZ Reference Design 1
Analog Devices Inc. EVAL-ADT7X20EBZ Reference Design 1
Analog Devices Inc. EVAL-ADT7X20EBZ Reference Design 2
Analog Devices Inc. EVAL-ADT7X20EBZ Reference Design 3
Analog Devices Inc. EVAL-ADT7X20EBZ Reference Design 4
Analog Devices Inc. EVAL-ADT7X20EBZ Reference Design 5
Analog Devices Inc. EVAL-ADT7X20EBZ Reference Design 6

Applications:

Measurement and Monitoring >

Temperature Measurement

End Products:

Instrumentation and MeasurementEnvironmental MonitoringFood Transportation & StorageIndustrial ControlTemperature Control SystemMedical Equipments

ECAD Model:

Description

The Analog Devices EVAL-ADT7X20EBZ is an evaluation board designed for evaluating the ADT7320 and ADT7420 temperature sensors, instrumentation and measurement amplifiers. It features a wide range of features, including a temperature range of -40°C to +125°C, a resolution of 0.0625°C, and a high accuracy of ±0.5°C. The board also includes a 16-bit ADC, a 3-wire serial interface, and a power supply. It is designed to be used with the ADT7320 and ADT7420 temperature sensors, and is ideal for applications such as medical, industrial, and automotive.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    LAST TIME BUY (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Package / Case
    Module
  • Number of Pins
    0
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    150°C
  • Min Operating Temperature
    -40°C
  • Voltage - Supply
    5V USB
  • Operating Supply Voltage
    5.5V
  • Interface
    USB
  • Operating Supply Current
    210μA
  • Utilized IC / Part
    ADT7320, ADT7420
  • Supplied Contents
    Board(s), Cable(s)
  • Resolution
    2 B
  • Evaluation Kit
    Yes
  • Sensor Type
    Temperature
  • Sensitivity
    ±0.25°C
  • Embedded
    Yes
  • Sensing Range
    -40°C ~ 150°C
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC AMP AUDIO STER CLASS AB 8SOIC7500RFQ
Lattice Semiconductor CorporationMACH4000 ISP CPLD, 4128, TQFP1007141RFQ
Texas InstrumentsIC BUFFER NON-INVERT 5.5V SOT54000RFQ
Analog Devices Inc.IC SUPERVISOR RST 2.63V SOT-1431000RFQ
STMicroelectronicsSTMICROELECTRONICS - LM317MDT-TR - Linear Voltage Regulator, Adjustable, 4.2V to 40V input, 1.2V to 37V/500 mA out, TO-252-31387500RFQ
Abracon LLCCRYSTAL 12.2880MHZ 10PF SMD1000BUY
Analog Devices Inc.ANALOG DEVICES - OP275GSZ - OP AMP, AUDIO JFET, SMD, SOIC8, 2754410RFQ
Analog Devices Inc.Op Amp Dual Audio Amplifier ±22V 8-Pin SOIC N T/R10RFQ
Texas InstrumentsIC BUF NON-INVERT 3.6V 20SSOP0RFQ