web counter

Maxim Integrated MAX31855PMB1#Data Conversion IC Development Tools MAX31855 Peripheral Module

Maxim Integrated MAX31855PMB1# Reference Design 2
Maxim Integrated MAX31855PMB1# Reference Design 1
Maxim Integrated MAX31855PMB1# Reference Design 2
Maxim Integrated MAX31855PMB1# Reference Design 1
Maxim Integrated MAX31855PMB1# Reference Design 1
Maxim Integrated MAX31855PMB1# Reference Design 2

Applications:

Measurement and Monitoring >

Temperature Measurement

End Products:

AutomotiveHVACIndustrial ControlAutomotive

ECAD Model:

Description

The Maxim Integrated MAX31855PMB1-PMB1#, MAX31855PMB1#, Peripheral Module for the MAX31855 Cold-Junction Compensated Thermocouple-to-Digital Converter is a high-performance, automotive-grade solution for measuring temperature in automotive and transportation applications. This module is designed to provide accurate temperature readings from thermocouples, and features a cold-junction compensation circuit that eliminates the need for a separate cold-junction reference. The module also includes a 16-bit ADC, a temperature-to-digital converter, and a digital filter for noise reduction. The module is designed to operate over a wide temperature range, and is suitable for use in harsh environments. It is also RoHS compliant and is designed to meet the requirements of automotive and transportation applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Package / Case
    Module
  • Published
    2012
  • Packaging
    Bulk
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Max Operating Temperature
    125°C
  • Min Operating Temperature
    -40°C
  • Function
    Thermal Management
  • Operating Supply Voltage
    3.3V
  • Interface
    SPI
  • Operating Supply Current
    900μA
  • Utilized IC / Part
    MAX31855
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    K Type Thermocouple Required
  • Embedded
    No
  • Secondary Attributes
    SPI Interface
  • RoHS Status
    ROHS3 Compliant
  • REACH SVHC
    Unknown
0 Similar Products Remaining