web counter

Maxim Integrated MAX6662EVKIT+EVALUATION KIT FOR MAX6662

Maxim Integrated MAX6662EVKIT+ Reference Design 3
Maxim Integrated MAX6662EVKIT+ Reference Design 1
Maxim Integrated MAX6662EVKIT+ Reference Design 2
Maxim Integrated MAX6662EVKIT+ Reference Design 3
Maxim Integrated MAX6662EVKIT+ Reference Design 1
Maxim Integrated MAX6662EVKIT+ Reference Design 1
Maxim Integrated MAX6662EVKIT+ Reference Design 2
Maxim Integrated MAX6662EVKIT+ Reference Design 3

Applications:

Measurement and Monitoring >

Temperature Measurement

End Products:

AutomotiveTest EquipmentRefrigerator and freezerHVACAutomotive

ECAD Model:

Description

The Maxim Integrated MAX6662EVKIT+ is an evaluation board for the MAX6662 12-bit + sign temperature sensor with SPI-compatible serial interface. This board is designed for automotive and transportation applications, and is capable of measuring temperatures from -55°C to +125°C with an accuracy of ±1°C. It features a low-power shutdown mode, and is capable of operating from a single 2.7V to 5.5V supply. The board also includes a USB-to-SPI interface for easy connection to a PC, and a graphical user interface for easy configuration and data logging. The MAX6662EVKIT+ is a great tool for evaluating the performance of the MAX6662 temperature sensor in automotive and transportation applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Packaging
    Box
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Supply
    3V~5.5V
  • Interface
    Serial, SPI
  • Utilized IC / Part
    MAX6662
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Sensor Type
    Temperature
  • Sensitivity
    ±1°C
  • Embedded
    No
  • Sensing Range
    -55°C ~ 150°C
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim IntegratedDS89C450 Series 64 kB Flash 1 kB RAM 33 MHz 8-Bit Microcontroller - TQFP-44646BUY