web counter

Analog Devices Inc. EVAL-ADT7X10EBZBOARD EVAL FOR ADT7410

Analog Devices Inc. EVAL-ADT7X10EBZ Reference Design 6
Analog Devices Inc. EVAL-ADT7X10EBZ Reference Design 1
Analog Devices Inc. EVAL-ADT7X10EBZ Reference Design 2
Analog Devices Inc. EVAL-ADT7X10EBZ Reference Design 3
Analog Devices Inc. EVAL-ADT7X10EBZ Reference Design 4
Analog Devices Inc. EVAL-ADT7X10EBZ Reference Design 5
Analog Devices Inc. EVAL-ADT7X10EBZ Reference Design 6
Analog Devices Inc. EVAL-ADT7X10EBZ Reference Design 1
Analog Devices Inc. EVAL-ADT7X10EBZ Reference Design 1
Analog Devices Inc. EVAL-ADT7X10EBZ Reference Design 2
Analog Devices Inc. EVAL-ADT7X10EBZ Reference Design 3
Analog Devices Inc. EVAL-ADT7X10EBZ Reference Design 4
Analog Devices Inc. EVAL-ADT7X10EBZ Reference Design 5
Analog Devices Inc. EVAL-ADT7X10EBZ Reference Design 6

Applications:

Measurement and Monitoring >

Temperature Measurement

End Products:

Instrumentation and MeasurementEnvironmental MonitoringFood Transportation & StorageIndustrial ControlTemperature Control SystemMedical Equipments

ECAD Model:

Description

The Analog Devices EVAL-ADT7X10EBZ is an evaluation board designed for evaluating the ADT7310 and ADT7410 temperature sensors, instrumentation and measurement amplifiers. It features a wide range of features, including a temperature range of -40°C to +125°C, a resolution of 0.0625°C, and a high accuracy of ±0.5°C. The board also includes a 16-bit ADC, a 3-wire serial interface, and a power supply. It is designed to be used with the ADT7310 and ADT7410 temperature sensors, and is suitable for a variety of applications, including industrial, medical, and automotive.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Package / Case
    Module
  • Number of Pins
    0
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    150°C
  • Min Operating Temperature
    -55°C
  • Voltage - Supply
    2.7V~5.5V
  • Operating Supply Voltage
    5.5V
  • Interface
    I2C
  • Operating Supply Current
    230μA
  • Utilized IC / Part
    ADT7410
  • Supplied Contents
    Board(s), Cable(s)
  • Resolution
    2 B
  • Evaluation Kit
    Yes
  • Sensor Type
    Temperature
  • Sensitivity
    ±0.5°C
  • Embedded
    No
  • Sensing Range
    -55°C ~ 150°C
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC EEPROM 64KBIT 400KHZ 8TSSOP28172BUY
Microchip TechnologyMICROCHIP - 24LC64-I/SM - SERIAL EEPROM, 64KBIT, 400KHZ, SOIJ-811550RFQ
Microchip TechnologyEEPROM 8kx8 - 2.5V7500BUY
Microchip TechnologyEEPROM 8kx8 - 2.5V5000RFQ
Microchip TechnologyMICROCHIP - 24LC64-I/ST - EEPROM, AEC-Q100, 64 Kbit, 8K x 8 bit, Seriell I2C (2-Draht), 400 kHz, TSSOP, 8 Pin(s)600RFQ
Microchip TechnologyIC EEPROM 64KBIT 400KHZ 8MSOP20000RFQ
Analog Devices Inc.SENSOR DGTL -40C-150C 16LFCSP200BUY
Microchip8K X 8 I2C/2-WIRE SERIAL EEPROM, PDSO8, 3.90 MM, ROHS COMPLIANT, PLASTIC, SOIC-80RFQ
Microchip TechnologyMICROCHIP - 24LC64T-I/OT - EEPROM, 64 Kbit, 8K x 8bit, Serial I2C (2-Wire), 400 kHz, SOT-23, 5 Pins3000RFQ
Analog Devices Inc.IC SENSR TEMP 16BIT DGTL 16LFCSP3000RFQ
Microchip TechnologyIC EEPROM 64K I2C 400KHZ 8SOIJ20000RFQ
Microchip TechnologyMICROCHIP - 24LC64-E/SN - SERIAL EEPROM, 64KBIT, 400KHZ, SOIC-80BUY
Load more