web counter

Analog Devices Inc. EVAL-ADT7320FBZANALOG DEVICES EVAL-ADT7320FBZADT7320FBZ EVALUATION MODULE

Analog Devices Inc. EVAL-ADT7320FBZ Reference Design 3
Analog Devices Inc. EVAL-ADT7320FBZ Reference Design 1
Analog Devices Inc. EVAL-ADT7320FBZ Reference Design 2
Analog Devices Inc. EVAL-ADT7320FBZ Reference Design 3
Analog Devices Inc. EVAL-ADT7320FBZ Reference Design 1
Analog Devices Inc. EVAL-ADT7320FBZ Reference Design 1
Analog Devices Inc. EVAL-ADT7320FBZ Reference Design 2
Analog Devices Inc. EVAL-ADT7320FBZ Reference Design 3

Applications:

Measurement and Monitoring >

Temperature Measurement

End Products:

Instrumentation and MeasurementEnvironmental MonitoringFood Transportation & StorageIndustrial ControlTemperature Control SystemMedical Equipments

ECAD Model:

Description

The Analog Devices EVAL-ADT7320FBZ is a Flex Evaluation Board designed for evaluating the ADT7320 Temperature Sensor, Instrumentation and Measurement Amplifier. This board is ideal for applications that require accurate temperature sensing and measurement. It features a wide temperature range of -40°C to +125°C, a high resolution of 0.0625°C, and a low power consumption of only 0.5 mW. The board also includes a variety of features such as a built-in temperature sensor, a programmable temperature alarm, and a selectable temperature range. Additionally, the board is compatible with a variety of microcontrollers and development systems, making it easy to integrate into existing systems.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Package / Case
    Module
  • Number of Pins
    0
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    150°C
  • Min Operating Temperature
    -40°C
  • Voltage - Supply
    2.7V~5.5V
  • Operating Supply Voltage
    5.5V
  • Interface
    SPI
  • Utilized IC / Part
    ADT7320
  • Supplied Contents
    Board(s)
  • Resolution
    2 B
  • Evaluation Kit
    Yes
  • Sensor Type
    Temperature
  • Sensitivity
    ±0.25°C
  • Sensing Range
    -40°C ~ 150°C
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC SWITCH QUAD SPST 16TSSOP20000BUY