Maxim Integrated MAX1617AEVKITTemperature Sensor Evaluation Kit
Description
The Maxim Integrated MAX1617AEVKIT-AEVKIT is an evaluation board for the MAX1617A temperature-sensor IC. It is designed to provide a convenient platform for testing and evaluating the performance of the MAX1617A IC. The board features a temperature-sensing element, a MAX1617A IC, and a variety of connectors and headers for connecting to computers and peripherals. The board also includes a USB interface for easy connection to a PC. The MAX1617AEVKIT-AEVKIT is an ideal tool for engineers and designers who need to quickly and accurately measure temperature in a variety of applications.
Specifications
Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
- TypeParameter
- Factory Lead Time6 Weeks
- PackagingBox
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Voltage - Supply6V~28V
- InterfaceSMBus
- Utilized IC / PartMAX1617A
- Supplied ContentsBoard(s)
- Sensor TypeTemperature
- Sensing Range0°C ~ 70°C
- RoHS StatusNon-RoHS Compliant
0 Similar Products Remaining
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Diodes Incorporated | IC GATE NAND 4CH 2-INP 14-SO | 3500 | BUY | |
| Nexperia USA Inc. | IC GATE NAND 4CH 2-INP 14DHVQFN | 2980 | BUY | |
| Diodes Incorporated | NAND Gate 4-Element 2-IN CMOS 14-Pin TSSOP T/R | 1767 | BUY |


Product
Brand
Articles
Tools