web counter

Maxim Integrated MAX6639EVKIT+EVALUATION KIT FOR MAX6639/F

Applications:

Measurement and Monitoring >

Temperature Measurement

End Products:

Computers and PeripheralsNotebookDesktop PCServersProjectorLaptop

ECAD Model:

Description

The Maxim Integrated MAX6639EVKIT+ Evaluation Board is designed for use with the MAX6639 dual temperature sensor/fan controller. This board provides a convenient platform for evaluating the performance of the MAX6639 in a variety of applications. It features two temperature sensors, two fan controllers, and a variety of connectors and jumpers for easy connection to a computer or peripheral device. The board also includes a USB interface for easy connection to a PC, and a graphical user interface for easy configuration and monitoring of the MAX6639. The MAX6639EVKIT+ is an ideal solution for evaluating the performance of the MAX6639 in a variety of computer and peripheral applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Packaging
    Box
  • Published
    2009
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Supply
    3V~3.6V
  • Interface
    I2C, SMBus
  • Nominal Supply Current
    500μA
  • Utilized IC / Part
    MAX6639
  • Supplied Contents
    Board(s), Cable(s)
  • Evaluation Kit
    Yes
  • Sensor Type
    Temperature
  • Sensitivity
    ±1°C
  • Embedded
    Yes, MCU, 16-Bit
  • Sensing Range
    0°C ~ 150°C
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining