Maxim Integrated MAX6581EVKIT+Temperature Sensor Development Tools MAX6581 Eval Kit
Description
The Maxim Integrated MAX6581EVKIT+ is an evaluation board for the MAX6581 8-channel temperature sensor. It is designed to help engineers evaluate the performance of the MAX6581 and develop applications that require accurate temperature sensing. The board features a USB interface for easy connection to a PC, and includes a graphical user interface (GUI) for easy configuration and data logging. The board also includes a variety of connectors and headers for connecting external components, such as thermistors, thermocouples, and RTDs. The MAX6581EVKIT+ is an ideal tool for engineers who need to quickly and accurately measure temperature in a variety of applications.
Specifications
Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
- TypeParameter
- Factory Lead Time6 Weeks
- PackagingBox
- Published2012
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Voltage - Supply5V
- Base Part NumberMAX6581
- InterfaceI2C, SMBus
- Max Supply Voltage5V
- Min Supply Voltage3.3V
- Min Input Voltage3.3V
- Max Input Voltage5V
- Utilized IC / PartMAX6581
- Supplied ContentsBoard(s), Cable(s)
- Evaluation KitYes
- Sensor TypeTemperature
- Sensitivity±1°C
- EmbeddedYes, MCU, 16-Bit
- Sensing Range-64°C ~ 150°C
- Height30mm
- Length297mm
- Width210mm
- Radiation HardeningNo
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices | IC REG LINEAR POS ADJ 200MA SOT6 | 0 | RFQ | |
| Diodes Incorporated | LOGIC, XOR, SINGLE, 2 IP, SOT25 | 9000 | BUY | |
| Maxim Integrated | IC REG LINEAR 3.3V 120MA SC70-5 | 20000 | BUY |


Product
Brand
Articles
Tools