Analog Devices Inc. EVAL-TMP05/06EBZBOARD EVAL FOR TMP05
Description
The Analog Devices EVAL-TMP05/06EBZ Evaluation Board is designed to evaluate the performance of the TMP05/TMP06 PWM Temperature Sensor. This board provides a convenient platform for testing and evaluating the features of the TMP05/TMP06 PWM Temperature Sensor. It includes a power supply, a temperature sensor, a PWM output, and a USB interface for communication. The board also includes a graphical user interface (GUI) for easy configuration and monitoring of the temperature sensor. The EVAL-TMP05/06EBZ Evaluation Board is ideal for instrumentation and measurement applications.
Specifications
Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 2 weeks ago)
- Factory Lead Time8 Weeks
- Package / CaseModule
- Number of Pins0
- PackagingBox
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Voltage - Supply3V~5.5V
- Base Part NumberTMP05
- Utilized IC / PartTMP05, TMP06
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Sensor TypeTemperature
- Sensing Range-40°C ~ 150°C
- REACH SVHCNo SVHC
- Radiation HardeningNo
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Microchip Technology | IC EEPROM 1K I2C 400KHZ 8TSSOP | 40 | RFQ | |
| Microchip Technology | IC EEPROM 1K I2C 400KHZ 8TSSOP | 20000 | RFQ | |
| Microchip Technology | IC EEPROM 1K I2C 400KHZ 8TDFN | 48 | RFQ | |
| Microchip Technology | MICROCHIP - 24LC01B-I/ST - SERIAL EEPROM, 1KBIT, 400KHZ, TSSOP-8 | 1 | BUY | |
| Analog Devices Inc. | SENSOR DIGITAL -40C-150C SOT23-5 | 200 | BUY | |
| Microchip Technology | MICROCHIP - 24LC01B-I/SN - SERIAL EEPROM, 1KBIT, 400KHZ, SOIC-8 | 0 | RFQ | |
| Microchip Technology | IC EEPROM 1K I2C 400KHZ 8MSOP | 2800 | RFQ | |
| Microchip Technology | EEPROM Serial-I2C 1K-bit 128 x 8 3.3V/5V 8-Pin SOIC N | 10000 | RFQ | |
| Microchip Technology | MICROCHIP - 24LC01BT-I/OT - EEPROM, AEC-Q100, 1 Kbit, 128 x 8 bitów, Szeregowy I2C (2-Wire), 400 kHz, SOT-23, 5 piny/-ów | 3000 | RFQ | |
| Microchip Technology | MICROCHIP - 24LC01B-I/P - SERIAL EEPROM, 1KBIT, 400KHZ, DIP-8 | 280 | RFQ |


Product
Brand
Articles
Tools