web counter

Analog Devices Inc. EVAL-ADT7420FBZANALOG DEVICES EVAL-ADT7420FBZADT7420FBZ EVALUATION MODULE

Analog Devices Inc. EVAL-ADT7420FBZ Reference Design 3
Analog Devices Inc. EVAL-ADT7420FBZ Reference Design 1
Analog Devices Inc. EVAL-ADT7420FBZ Reference Design 2
Analog Devices Inc. EVAL-ADT7420FBZ Reference Design 3
Analog Devices Inc. EVAL-ADT7420FBZ Reference Design 1
Analog Devices Inc. EVAL-ADT7420FBZ Reference Design 1
Analog Devices Inc. EVAL-ADT7420FBZ Reference Design 2
Analog Devices Inc. EVAL-ADT7420FBZ Reference Design 3

Applications:

Measurement and Monitoring >

Temperature Measurement

End Products:

Instrumentation and MeasurementEnvironmental MonitoringFood Transportation & StorageIndustrial ControlTemperature Control SystemMedical Equipments

ECAD Model:

Description

The Analog Devices EVAL-ADT7420FBZ is a Flex Evaluation Board designed for evaluating the ADT7420 Temperature Sensor. This board is ideal for instrumentation and measurement applications, providing a convenient platform for testing and evaluating the ADT7420. It features a wide temperature range of -40°C to +125°C, a resolution of 0.0625°C, and a high accuracy of ±0.5°C. The board also includes a USB interface for easy connection to a PC, and a graphical user interface for easy configuration and data logging. The EVAL-ADT7420FBZ is a great tool for quickly and accurately testing and evaluating the ADT7420 Temperature Sensor.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Package / Case
    Module
  • Number of Pins
    0
  • Packaging
    Box
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    150°C
  • Min Operating Temperature
    -40°C
  • Voltage - Supply
    2.7V~5.5V
  • Base Part Number
    ADT742
  • Operating Supply Voltage
    5.5V
  • Interface
    I2C
  • Utilized IC / Part
    ADT7420
  • Supplied Contents
    Board(s)
  • Resolution
    2 B
  • Evaluation Kit
    Yes
  • Sensor Type
    Temperature
  • Sensitivity
    ±0.25°C
  • Sensing Range
    -40°C ~ 150°C
  • Features
    I2C
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining