web counter

Analog Devices Inc. EVAL-ADUM3123EBZEVAL BOARD FOR ADUM3123

Analog Devices Inc. EVAL-ADUM3123EBZ Reference Design 3
Analog Devices Inc. EVAL-ADUM3123EBZ Reference Design 1
Analog Devices Inc. EVAL-ADUM3123EBZ Reference Design 2
Analog Devices Inc. EVAL-ADUM3123EBZ Reference Design 3
Analog Devices Inc. EVAL-ADUM3123EBZ Reference Design 1
Analog Devices Inc. EVAL-ADUM3123EBZ Reference Design 1
Analog Devices Inc. EVAL-ADUM3123EBZ Reference Design 2
Analog Devices Inc. EVAL-ADUM3123EBZ Reference Design 3

Applications:

Isolation >

Isolated Gate Drivers

End Products:

Power ManagementIndustrial InverterIsolated Bias SupplySwitching Power Supply

ECAD Model:

Description

The Analog Devices EVAL-ADUM3123EBZ is an evaluation board for the ADuM3123ARZ, a 4A, iCoupler, Isolated Precision Gate Driver, Power Management IC. This board is designed to provide a platform for evaluating the performance of the ADuM3123ARZ IC. It features a wide range of features, including a high-voltage isolated power supply, a low-voltage isolated power supply, a high-voltage isolated gate driver, a low-voltage isolated gate driver, and a high-voltage isolated output. The board also includes a variety of test points and connectors for easy connection to external circuits. The board is designed to be used in a variety of applications, including motor control, power conversion, and power management.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Series
    iCoupler®
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Base Part Number
    ADUM3123
  • Function
    Digital Isolator
  • Utilized IC / Part
    ADuM3123
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    1-Channel (Single)
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog DevicesSilicon Oscillator - 0.001MHz to 20MHz CMOS 5-Pin TSOT-23 T/R0RFQ
Analog Devices Inc.ANALOG DEVICES - ADM2587EBRWZ - RS422/RS485 Transceiver Isolated, 3V to 5.5V Supply, SOIC-20630RFQ