web counter

Analog Devices Inc. EVAL-ADuM4120-1EBZEVAL BOARD FOR ADUM4120-1

Analog Devices Inc. EVAL-ADuM4120-1EBZ Reference Design 1
Analog Devices Inc. EVAL-ADuM4120-1EBZ Reference Design 1
Analog Devices Inc. EVAL-ADuM4120-1EBZ Reference Design 1
Analog Devices Inc. EVAL-ADuM4120-1EBZ Reference Design 1

Applications:

Isolation >

Isolated Gate Drivers

End Products:

Instrumentation and MeasurementIndustrial InverterIGBT Gate DriverSwitching Power Supply

ECAD Model:

Description

The Analog Devices EVAL-ADuM4120-1EBZ Evaluation Board is designed to evaluate the performance of the ADuM4120-1 Isolated Precision Gate Driver with 2A Output. This board provides a platform for instrumentation and measurement of the ADuM4120-1's features, such as its high-speed switching, low-noise operation, and high-precision output. The board includes a power supply, a test point for measuring the output voltage, and a test point for measuring the output current. The board also includes a USB interface for connecting to a PC for programming and monitoring the ADuM4120-1. The board is designed to be used with the ADuM4120-1 Evaluation Kit, which includes a GUI for programming and monitoring the ADuM4120-1.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Base Part Number
    ADUM4120
  • Function
    Gate Driver
  • Utilized IC / Part
    ADuM4120-1
  • Supplied Contents
    Board(s)
  • Primary Attributes
    Isolated
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC SYNTH PLL RF 4.0GHZ 16-TSSOP3074RFQ