web counter

Analog Devices Inc. EVAL-ADuM4120EBZEVAL BOARD FOR ADUM4120

Analog Devices Inc. EVAL-ADuM4120EBZ Reference Design 3
Analog Devices Inc. EVAL-ADuM4120EBZ Reference Design 1
Analog Devices Inc. EVAL-ADuM4120EBZ Reference Design 2
Analog Devices Inc. EVAL-ADuM4120EBZ Reference Design 3
Analog Devices Inc. EVAL-ADuM4120EBZ Reference Design 1
Analog Devices Inc. EVAL-ADuM4120EBZ Reference Design 1
Analog Devices Inc. EVAL-ADuM4120EBZ Reference Design 2
Analog Devices Inc. EVAL-ADuM4120EBZ Reference Design 3

Applications:

Isolation >

Isolated Gate Drivers

End Products:

Instrumentation and MeasurementIndustrial InverterIGBT Gate DriverSwitching Power Supply

ECAD Model:

Description

The Analog Devices EVAL-ADuM4120EBZ is an evaluation board for the ADuM4120 Isolated Precision Gate Driver with 2A Output. This board is designed to provide a platform for evaluating the performance of the ADuM4120 in instrumentation and measurement applications. It features a wide range of features, including a high-speed, low-noise, isolated gate driver, adjustable output current, adjustable output voltage, and adjustable dead time. The board also includes a variety of test points and connectors for easy connection to external test equipment. The board is designed to provide a reliable and easy-to-use platform for evaluating the performance of the ADuM4120 in instrumentation and measurement applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 week ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Base Part Number
    ADUM4120
  • Function
    Gate Driver
  • Utilized IC / Part
    ADuM4120
  • Supplied Contents
    Board(s)
  • Primary Attributes
    Isolated
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.DGT ISO 5000VRMS 2CH LVDS 20SOIC287BUY