web counter

Analog Devices Inc. EVAL-ADXRS290Z-M2EVAL BOARD FOR ADXRS290

Analog Devices Inc. EVAL-ADXRS290Z-M2 Reference Design 1
Analog Devices Inc. EVAL-ADXRS290Z-M2 Reference Design 1
Analog Devices Inc. EVAL-ADXRS290Z-M2 Reference Design 1
Analog Devices Inc. EVAL-ADXRS290Z-M2 Reference Design 1

Applications:

Sensors and Transducers >

Accelerometer

End Products:

Consumer ElectronicsWearable Electronics

ECAD Model:

Description

The Analog Devices EVAL-ADXRS290Z-M2 is an inertial sensor evaluation system for the ADXRS290 MEMS gyroscopes. It is designed for use in consumer electronics applications, such as gaming, virtual reality, and robotics. The system includes a USB-based evaluation board, a MEMS gyroscope, and a software package. The evaluation board provides a platform for testing and evaluating the performance of the ADXRS290 gyroscope. The software package includes a graphical user interface for configuring the gyroscope, as well as a library of example programs for testing and evaluating the performance of the gyroscope. The system also includes a range of accessories, such as a USB cable, a power supply, and a mounting bracket. The EVAL-ADXRS290Z-M2 is a powerful and versatile tool for evaluating the performance of the ADXRS290 gyroscope in consumer electronics applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 4 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Mount
    PCB
  • Number of Pins
    0
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Supply
    2.7V~5V
  • Base Part Number
    ADXRS290
  • Interface
    Serial, SPI
  • Utilized IC / Part
    ADXRS290
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Sensor Type
    Gyroscope, 2 Axis
  • Sensitivity
    200LSB/°/s
  • Sensing Range
    ±100°/sec
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.V-Ref Precision 4.096V 10mA 8-Pin SOIC N Tube102BUY
Analog Devices Inc.IC VREF SERIES 4.096V SOT23-325RFQ
Analog Devices Inc.V-Ref Precision 2.5V 30mA 8-Pin SOIC N T/R2000BUY
Analog Devices Inc.IC VREF SERIES 0.13% 8SOIC20184BUY
Analog Devices Inc.Operational Amplifiers - Op Amps 2.7V 800uA 80Mhz RRIO Dual10000RFQ
Analog Devices Inc.IC VREF SERIES 4.096V 8MSOP36BUY
Analog Devices Inc.ANALOG DEVICES AD8032ARZ-REEL7Operational Amplifier, Dual, 80 MHz, 2 Amplifier, 30 V/s,1.35V to6V, SOIC, 8 Pins7566RFQ
Analog Devices Inc.IC VREF SERIES 0.04% 8MSOP82RFQ
Analog Devices Inc.V-Ref Precision 5V 30mA 8-Pin MSOP T/R10BUY
Analog Devices Inc.Voltage References 3.0V w/Crnt Sink & Srce Capability15BUY
Analog Devices Inc.IC VREF SERIES 0.13% 8MSOP50BUY
Load more