web counter

Analog Devices Inc. EVAL-ADXRS290Z-SAcceleration Sensor Development Tools EB: Satellite Eval System of ADXRS290

Analog Devices Inc. EVAL-ADXRS290Z-S Reference Design 1
Analog Devices Inc. EVAL-ADXRS290Z-S Reference Design 1
Analog Devices Inc. EVAL-ADXRS290Z-S Reference Design 1
Analog Devices Inc. EVAL-ADXRS290Z-S Reference Design 1

Applications:

Sensors and Transducers >

Accelerometer

End Products:

Consumer ElectronicsWearable Electronics

ECAD Model:

Description

The Analog Devices EVAL-ADXRS290Z-S is an inertial sensor evaluation system for the ADXRS290 MEMS gyroscopes. This system is designed for use in consumer electronics applications, providing a reliable and accurate way to measure angular rate and motion. It features a low-noise, low-power design, and is capable of measuring angular rates up to 2000°/s. The system includes a USB-based interface, allowing for easy connection to a PC or laptop for data collection and analysis. It also includes a graphical user interface for easy configuration and monitoring of the system. The EVAL-ADXRS290Z-S is a great choice for any consumer electronics application requiring reliable and accurate motion sensing.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 4 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -25°C
  • Voltage - Supply
    2.7V~5V
  • Base Part Number
    ADXRS290
  • Operating Supply Voltage
    5V
  • Interface
    Serial, SPI
  • Utilized IC / Part
    ADXRS290
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Sensor Type
    Gyroscope, 2 Axis
  • Sensitivity
    200LSB/°/s
  • Sensing Range
    ±100°/sec
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
FTDI, Future Technology Devices International LtdIC USB FS PARALLEL FIFO 32-LQFP38RFQ
AbraconCrystal 10MHz ±20ppm (Tol) ±50ppm (Stability) 18pF FUND 50Ohm 2-Pin HC-49/US SMD Bulk0RFQ
Abracon LLCCrystal 10MHz ±25ppm (Tol) ±35ppm (Stability) 20pF FUND 50Ohm 2-Pin HC-49/US SMD T/R1069BUY
Analog Devices Inc.IC SUPERVISOR RST 2.63V SOT-1431000RFQ
Abracon LLCCRYSTAL 10.0000MHZ 18PF SMD17000BUY
Abracon LLCCRYSTAL 10.0000MHZ 18PF SMD500BUY
Abracon LLCCRYSTAL 10.0000MHZ 16PF SMD909BUY
AbraconCrystal 10MHz ±20ppm (Tol) ±50ppm (Stability) 20pF FUND 50Ohm 2-Pin HC-49/US SMD T/R0RFQ
AbraconCrystal 10MHz ±30ppm (Tol) ±50ppm (Stability) 20pF FUND 50Ohm 2-Pin HC-49/US SMD T/R0RFQ
Analog Devices Inc.ANALOG DEVICES - AD8608ARZ - OP AMP, 10MHZ, 5V/uS, SOIC-142100RFQ
Abracon LLCCRYSTAL 6.0000MHZ 18PF SMD2813BUY
Load more