Analog Devices Inc. EVAL-ADXRS290Z-S2EVAL BOARD FOR ADXRS290
The Analog Devices EVAL-ADXRS290Z-S2 is an inertial sensor evaluation system for the ADXRS290 MEMS gyroscopes. It is designed for use in consumer electronics applications such as gaming, virtual reality, and robotics. The system includes a USB-based evaluation board, a software package, and a graphical user interface. The evaluation board features a 3-axis gyroscope, a 3-axis accelerometer, and a temperature sensor. The software package provides a comprehensive set of tools for evaluating the performance of the ADXRS290 gyroscope, including a data logger, a calibration wizard, and a graphical user interface. The graphical user interface allows users to quickly and easily configure the gyroscope and view the data in real-time. The system is designed to be easy to use and provides a comprehensive set of features for evaluating the performance of the ADXRS290 gyroscope.
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 4 weeks ago)
- Factory Lead Time8 Weeks
- MountPCB
- Number of Pins0
- PackagingBox
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Voltage - Supply2.7V~5V
- Base Part NumberADXRS290
- InterfaceSerial, SPI
- Utilized IC / PartADXRS290
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Sensor TypeGyroscope, 2 Axis
- Sensitivity200LSB/°/s
- Sensing Range±100°/sec
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | IC VREF SERIES 4.096V SOT23-3 | 25 | RFQ | |
| Analog Devices Inc. | IC VREF SHUNT 1.225V SOT23 | 93 | RFQ | |
| Analog Devices Inc. | VOLTAGE REFERENCE, 1.2V | 1240 | RFQ | |
| Analog Devices Inc. | OP Amp Single Volt Fdbk ±12V/24V 8-Pin SOIC N T/R | 0 | RFQ | |
| Analog Devices Inc. | IC VREF SERIES 2.5V SOT23-3 | 39 | BUY | |
| Analog Devices Inc. | IC VREF SERIES 3V SOT23-3 | 1200 | BUY | |
| Analog Devices Inc. | IC VREF SERIES 5V SOT23-3 | 10 | BUY | |
| Analog Devices Inc. | ANALOG DEVICES AD8032ARZ-REEL7Operational Amplifier, Dual, 80 MHz, 2 Amplifier, 30 V/s,1.35V to6V, SOIC, 8 Pins | 7566 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES - AD1583BRTZ-REEL7 - VOLTAGE REF, SERIES, 3V, SOT-23-3 | 15 | BUY | |
| Analog Devices Inc. | IC VREF SERIES 0.24% SOT23-3 | 10145 | BUY | |
| Analog Devices Inc. | IC VREF SERIES 0.27% SOT23-3 | 100 | BUY |


Product
Brand
Articles
Tools