web counter

Analog Devices Inc. EVAL-RS485FD8EBZANALOG DEVICES EVAL-RS485FD8EBZEvaluation Board for Full Duplex RS485 Transceiver in 8 Lead SOIC Package

Analog Devices Inc. EVAL-RS485FD8EBZ Reference Design 5
Analog Devices Inc. EVAL-RS485FD8EBZ Reference Design 1
Analog Devices Inc. EVAL-RS485FD8EBZ Reference Design 2
Analog Devices Inc. EVAL-RS485FD8EBZ Reference Design 3
Analog Devices Inc. EVAL-RS485FD8EBZ Reference Design 4
Analog Devices Inc. EVAL-RS485FD8EBZ Reference Design 5
Analog Devices Inc. EVAL-RS485FD8EBZ Reference Design 1
Analog Devices Inc. EVAL-RS485FD8EBZ Reference Design 1
Analog Devices Inc. EVAL-RS485FD8EBZ Reference Design 2
Analog Devices Inc. EVAL-RS485FD8EBZ Reference Design 3
Analog Devices Inc. EVAL-RS485FD8EBZ Reference Design 4
Analog Devices Inc. EVAL-RS485FD8EBZ Reference Design 5

Applications:

Interface >

RS-485 Interface

End Products:

Communications and TelecomRS-485 Applications

ECAD Model:

Description

The Analog Devices EVAL-RS485FD8EBZ is an evaluation board designed for use with the ADM3077E Half-Duplex RS-485 Transceiver in an 8-lead SOIC package. This board is ideal for testing and evaluating the performance of the ADM3077E in a variety of communications and telecom applications. The board features a DB9 connector for easy connection to a PC, and includes a power supply, a USB-to-RS485 converter, and a set of jumpers for configuring the board. The board also includes a set of LEDs to indicate the status of the transceiver, and a set of test points for monitoring the transceiver's signals. The board is designed to be used with the ADM3077E, but can also be used with other RS-485 transceivers.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 months ago)
  • Factory Lead Time
    8 Weeks
  • Package / Case
    SOIC
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    Transceiver, RS-485
  • Operating Supply Voltage
    5V
  • Interface
    RS-485
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ANALOG DEVICES - ADUM7643CRQZ - DIGITAL ISOLATOR, 6-CHANNEL, 20QSOP7RFQ
Analog Devices Inc.DGTL ISO 1KV 6CH GEN PURP 20QSOP60BUY
Analog Devices Inc.DGTL ISO 1KV 6CH GEN PURP 20QSOP2RFQ
Analog Devices Inc.DGTL ISO 1KV 6CH GEN PURP 20QSOP3400BUY