web counter

Analog Devices Inc. EVAL-RS485HDEBZANALOG DEVICES EVAL-RS485HDEBZEvaluation Board for Half Duplex RS485 Transceiver in 8 Lead SOIC Package

Analog Devices Inc. EVAL-RS485HDEBZ Reference Design 3
Analog Devices Inc. EVAL-RS485HDEBZ Reference Design 1
Analog Devices Inc. EVAL-RS485HDEBZ Reference Design 2
Analog Devices Inc. EVAL-RS485HDEBZ Reference Design 3
Analog Devices Inc. EVAL-RS485HDEBZ Reference Design 1
Analog Devices Inc. EVAL-RS485HDEBZ Reference Design 1
Analog Devices Inc. EVAL-RS485HDEBZ Reference Design 2
Analog Devices Inc. EVAL-RS485HDEBZ Reference Design 3

Applications:

Interface >

RS-485 Interface

End Products:

Communications and TelecomRS-485 Applications

ECAD Model:

Description

The Analog Devices EVAL-RS485HDEBZ is an evaluation board designed to evaluate the performance of the ADM1486 Half-Duplex RS-485 Transceiver in an 8-lead SOIC package. This board is ideal for use in communications and telecom applications, providing a reliable and cost-effective solution for data transmission over long distances. The board features a wide range of features, including a high-speed data rate of up to 10 Mbps, a low-power shutdown mode, and a wide common-mode range. The board also includes a variety of connectors and jumpers for easy connection to other devices. The board is designed to be used with the ADM1486 transceiver, and is compatible with a variety of other devices.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 months ago)
  • Factory Lead Time
    8 Weeks
  • Package / Case
    SOIC
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    Transceiver, RS-485
  • Operating Supply Voltage
    5V
  • Interface
    RS-485
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.DGTL ISO 3KV 1CH GATE DRVR 8SOIC1161BUY